EN
  • EN
  • DE

TRF1223IRTMT

Part No TRF1223IRTMT
Manufacturer Texas Instruments
Catalog RF Amplifiers
Description IC POWER AMP 1W 3.5GHZ 32-VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Frequency 3.3GHz to 3.8GHz
P1dB 31dBm (1.258W)
Gain 30dB
Noise Figure 7dB to 20dB
RF Type MMDS, MDS, WCS
Supply Voltage - Operating ±4.75 V to 5.25 V
Operating Supply Current 1.3A
Test Frequency 3.3GHz to 3.8GHz
Case / Package 32-VQFN (5x5)
Win Source Part Number 142332-TRF1223IRTMT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TRF1223IRTMT CAD Model

Description

The TRF1223IRTMT is a high-performance, integrated RF receiver component designed and manufactured by Texas Instruments. This device is part of TI's extensive range of radio frequency integrated circuits, which are engineered to meet the demands of modern wireless communication systems. The TRF1223IRTMT is specifically tailored for applications requiring efficient and reliable RF signal reception, making it an ideal choice for a wide array of communication devices.

Key Features

  • Frequency Range: The TRF1223IRTMT operates over a broad frequency range, catering to various communication bands and ensuring versatility across different RF applications.
  • Integration: This component integrates several critical RF functions into a single chip, which reduces the complexity of design and can lead to a smaller footprint on the PCB.
  • Performance: Engineered for high sensitivity and selectivity, the TRF1223IRTMT ensures that signals are received with clarity, which is crucial for maintaining the integrity of communication.
  • Power Efficiency: Texas Instruments' focus on power management is reflected in this device, which is designed to operate with minimal power consumption without sacrificing performance.
  • Robustness: The device is built to withstand the rigors of real-world environments, ensuring reliable performance under various temperature and operating conditions.

Applications

The TRF1223IRTMT is suitable for a variety of applications, including but not limited to:

  • Wireless infrastructure (e.g., base stations, repeaters)
  • Data communication systems
  • Industrial and medical wireless devices
  • Satellite communications

Quality and Support

Texas Instruments is known for its commitment to quality, and the TRF1223IRTMT is no exception. Customers can expect robust support, including comprehensive technical documentation, application notes, and responsive customer service. With TI's reputation for excellence in the semiconductor industry, users can integrate the TRF1223IRTMT into their designs with confidence, knowing they are backed by one of the leaders in the field.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
M/A-Com Technology Solutions
IC RF AMP RADAR 0HZ-28GHZ 32AQFN / RF Amplifier IC Radar 0Hz ~ 28GHz 32-AQFN (5x5)
Need more? Email Us
Analog Devices Inc.
RF Amp Chip Single Power Amplifier 20000MHz 10.5V 6-Pin Die Waffle
Lowest to $485.0747
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
Analog Devices Inc.
IC AMP LTE 600MHZ-1.4GHZ 24SMT / RF Amplifier IC LTE, WiMax 600MHz ~ 1.4GHz 24-QFN (4x4)
Lowest to $34.9254
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Broadcom Limited
IC AMP VSAT 20GHZ-45GHZ MODULE / RF Amplifier IC VSAT 20GHz ~ 45GHz Module
Lowest to $563.0625
Analog Devices Inc.
IC RF AMP GPS 20GHZ-44GHZ DIE / RF Amplifier IC General Purpose 20GHz ~ 44GHz Die
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4674 $57.8696
9+ $11.8707 $106.8363
14+ $11.4998 $160.9972
18+ $11.1288 $200.3184
24+ $10.7579 $258.1896
32+ $9.6450 $308.6400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess