EN
  • EN
  • DE

PDTC114EKA/B

Part No PDTC114EKA/B
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271628-PDTC114EKA/B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC114EKA/B CAD Model

Description

The NXP PDTC114EKA/B is a high-quality digital transistor, combining a discrete NPN transistor with built-in bias resistors to enable the configuration of an inverter, interface, or buffer without the need for external components. This integrated device simplifies circuit design and reduces board space requirements, making it an ideal choice for a wide range of applications.

Key Features

  • Integrated Bias Resistor Network: The PDTC114EKA/B includes a built-in bias resistor network, which can significantly simplify circuit design by reducing component count.
  • Surface-Mount Package: The transistor comes in a small SOT23 (TO-236AB) surface-mount package, which is suitable for automated assembly processes and helps in saving PCB space.
  • High Current Gain: With a high current gain (hFE), this transistor can amplify weak signals, making it useful for signal processing applications.
  • Low Power Consumption: The device is designed for low power consumption, which is ideal for battery-powered devices and energy-saving applications.
  • Speed: It offers fast switching speeds, which is beneficial for high-frequency or digital-switching applications.

Applications

The NXP PDTC114EKA/B is versatile and can be used in various applications such as:

  • Logic level shifting or translation
  • Signal inversion or buffering
  • Driving LEDs, relays, or small motors
  • Power management in portable devices
  • Telecommunications and networking equipment

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The PDTC114EKA/B is built to meet high industry standards, ensuring stable performance in a wide range of environmental conditions. It is RoHS compliant and suitable for use in environmentally sensitive applications.

Technical Specifications

Some of the key technical specifications of the PDTC114EKA/B include a maximum collector-emitter voltage (VCEO) of 50V, a collector current of 100mA, and a power dissipation of 250mW. The built-in resistors have values that are optimized for most logic-level applications, providing ease of use and design flexibility.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess