EN
  • EN
  • DE

PDTC115EE

Part No PDTC115EE
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistors; R1 = 100 kW, R2 = 100 kW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1236665-PDTC115EE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC115EE CAD Model

Description

The NXP PDTC115EE is a high-performance, low-power PNP resistor-equipped transistor, also known as a digital transistor, that combines the bias resistor and the transistor in a single package. This innovative component is designed to simplify circuit design and minimize component count in digital and switching applications. The PDTC115EE is part of NXP's broad portfolio of bipolar transistors that are renowned for their reliability and efficiency.

Key Features

  • Built-in Biasing Resistors: The PDTC115EE includes built-in biasing resistors that eliminate the need for external components, simplifying design and reducing board space.
  • Low Power Consumption: Optimized for low-power operation, this component is an excellent choice for battery-powered devices and energy-saving applications.
  • High Current Gain: With a high current gain (hFE), this transistor can control a larger output current, making it suitable for amplifying signals in various electronic circuits.
  • Robust Performance: The PDTC115EE is designed to perform reliably in a wide range of environmental conditions, ensuring stability and longevity in finished products.

Applications

The versatility of the NXP PDTC115EE allows it to be used in a variety of applications, including but not limited to:

  • Switching circuits
  • Inverter circuits
  • Interface circuits
  • Driver circuits

Technical Specifications

Parameter Value
Package SOT416 (SC-75)
Collector-Emitter Voltage (VCEO) 50 V
Collector Current (IC) 100 mA
Power Dissipation (PD) 250 mW
Operating Temperature Range -55°C to +150°C

Quality and Reliability

NXP is committed to delivering high-quality products. The PDTC115EE is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. With NXP's reputation for excellence, customers can trust the PDTC115EE for their critical design needs.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2345 $58.6250
600+ $0.1929 $115.7400
935+ $0.1860 $173.9100
1,285+ $0.1802 $231.5570
1,660+ $0.1744 $289.5040
2,225+ $0.1559 $346.8775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 65,000 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess