EN
  • EN
  • DE

MAX261AENG

Part No MAX261AENG
Manufacturer Maxim Integrated
Catalog Interface - Filters - Active
Description Microprocessor Programmable Universal Active Filters | IC FILTER 57KHZ UNIV SWTCH 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 57kHz
Number of Filters 2
Filter Order 2nd
Supply Voltage (V) ±5V
Mounting Style Through Hole
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX261
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1212762-MAX261AENG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX261AENG CAD Model

Description

The MAX261AENG is a versatile, precision, programmable universal active filter designed by Maxim Integrated. This high-performance filter integrates on-chip user-programmable elements, enabling the configuration of various filter types such as low-pass, high-pass, band-pass, or notch filters. Its flexibility makes it an ideal choice for a wide range of applications, including signal processing, communication systems, and instrumentation.

Key Features

  • Programmable Frequency Range: The MAX261AENG offers a wide frequency range that can be programmed to suit specific application requirements, ensuring optimal performance in diverse scenarios.
  • Multiple Filter Configurations: It supports various filter responses including Butterworth, Chebyshev, Bessel, and Cauer (elliptical) characteristics, providing designers with the flexibility to choose the ideal response for their application.
  • Low Noise and Distortion: This filter maintains a low noise floor and minimal distortion, which is crucial for maintaining signal integrity in high-fidelity audio applications and precision instrumentation.
  • High Precision: With high precision components integrated on the chip, the MAX261AENG ensures accurate filter characteristics and stable performance over time and temperature variations.
  • Single or Dual Supply Operation: The device can be powered from either a single supply (+5V to +16V) or dual supplies (±2.5V to ±8V), adding to its versatility in various system designs.

Applications

The MAX261AENG is suitable for a variety of applications, such as:

  • Audio Processing Equipment
  • Data Acquisition Systems
  • Signal Conditioning Modules
  • Anti-Aliasing Filters for A/D Converters
  • Waveform Synthesis
  • Telecommunications Infrastructure

Product Specifications

The MAX261AENG is available in a 24-pin DIP (Dual In-line Package) making it easy to integrate into various circuit boards. The device features a robust design that ensures reliable operation even in harsh industrial environments.

With its combination of programmability, precision, and versatility, the MAX261AENG from Maxim Integrated stands out as a top choice for designers looking to implement complex filtering solutions with ease and efficiency.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 300KHZ UNIV 20SSOP
Lowest to $47.6072
Analog Devices Inc.
Filter IC 2nd Order 27MHz 20-QFN (4x4)
Need more? Email Us
Maxim Integrated
IC FILTER 25KHZ LOWPASS 20SOIC / Continuous Low Pass Filter IC Continuous Low Pass 2nd Order 25kHz 20-SOIC
Need more? Email Us
Fairchild/ON Semiconductor
QUAD VIDEO CABLE DRIVER
Lowest to $1.4629
Analog Devices Inc.
IC FILTER 5MHZ ANTIALIASNG 8MSOP / Antialiasing Filter IC Antialiasing 2nd Order 5MHz 8-MSOP
Lowest to $12.8720
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $216.4180
Fairchild/ON Semiconductor
TIME FILTER, BUTTERWORTH, L/PASS
Need more? Email Us
Infineon Technologies
SICOFI CODEC FILTER
Lowest to $24.9942
Analog Devices Inc.
IC FILTER BAND PASS 32SMT / Band Pass Filter IC Band Pass Order 32-QFN (5x5)
Lowest to $324.6269

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.2966 $54.8898
7+ $15.0126 $105.0882
11+ $14.5434 $159.9774
15+ $14.0743 $211.1145
19+ $13.6051 $258.4969
25+ $12.1977 $304.9425
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess