EN
  • EN
  • DE

PDTC123JEF

Part No PDTC123JEF
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 271663-PDTC123JEF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC123JEF CAD Model

Description

The PDTC123JEF is a high-quality NPN bipolar digital transistor from NXP Semiconductors, designed for use in a wide range of electronic applications. This product features an integrated resistor network comprising a base resistor and a collector resistor, which simplifies circuit design by reducing component count. The PDTC123JEF is ideal for driving loads and as a switch in digital circuits.

Key Features

  • Integrated Resistors: Comes with a built-in resistor network, which includes a 10 kΩ base resistor and a 10 kΩ collector resistor, providing convenience in design and ensuring stable operation.
  • Low VCEsat: Offers a low collector-emitter saturation voltage, which enhances efficiency by minimizing power loss when the transistor is in the 'on' state.
  • High Current Gain: With a high current gain (hFE), this transistor can control large currents with a smaller base current, making it suitable for amplification purposes.
  • Surface-Mount Package: Enclosed in a small SOT-416 (SC-75) surface-mount package, the PDTC123JEF is perfect for applications where space is at a premium.
  • Wide Operating Temperature: Capable of operating over a broad temperature range, making it reliable in various environmental conditions.

Applications

The PDTC123JEF transistor is versatile and can be used in various applications, including:

  • Switching and amplification in digital circuits
  • Drive circuits for relays, motors, and LEDs
  • Logic level translation
  • Power management tasks

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PDTC123JEF is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity. Whether for commercial, industrial, or consumer electronics, the PDTC123JEF from NXP provides a reliable solution for digital switching and amplification needs.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
MICROSS/On Semiconductor
TRANS NPN 45V 0.1A SOT23-3
Lowest to $0.1456
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.5821
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess