EN
  • EN
  • DE

TL052CP

Part No TL052CP
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description ENHANCED-JFET LOW-OFFSET OPERATIONAL AMPLIFIERS | IC OPAMP JFET 2 CIRCUIT 8DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Amplifier Type J-FET
Slew Rate 20.7V/μs
Gain Bandwidth Product 3MHz
Current - Input Bias 30pA
Voltage - Input Offset 650μV
Supply Current 4.8mA
Current - Output / Channel 80mA
Supply Voltage , Single/Dual (±) 10V ~ 30V, ±5V ~ 15V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number TL052
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1267830-TL052CP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL052CP CAD Model

Description

The TL052CP is a high-performance operational amplifier (op-amp) offered by Texas Instruments, a leader in semiconductor design and manufacturing. This precision device is part of the TL05x series of op-amps that are well-suited for a variety of applications, including audio processing, active filters, and general-purpose amplification tasks.

Key Features

  • Low Noise: The TL052CP is designed to have a low voltage noise density, making it an excellent choice for audio applications and other sensitive signal processing tasks where maintaining signal integrity is crucial.
  • High Input Impedance: With a JFET input stage, the TL052CP provides a high input impedance, which minimizes loading on the signal source and preserves signal quality.
  • Wide Bandwidth: The device offers a wide bandwidth, ensuring that signals are amplified accurately across a broad range of frequencies.
  • Low Total Harmonic Distortion (THD): The op-amp is engineered to have low THD, making it suitable for high-fidelity audio applications and precision instrumentation.
  • Dual Supply Operation: The TL052CP can be operated from a dual supply, which allows for both positive and negative voltage operation, increasing the flexibility in circuit design.

Applications

The versatility of the TL052CP makes it ideal for a variety of applications. It is commonly used in:

  • Professional audio equipment
  • Active filters and equalizers
  • Analog signal conditioning
  • Data acquisition systems
  • Instrumentation amplifiers

Product Specifications

The TL052CP comes in an 8-pin PDIP (Plastic Dual-In-Line Package), which is suitable for through-hole mounting on printed circuit boards. The operating temperature range for the device is from 0°C to 70°C, accommodating a wide range of environmental conditions.

Conclusion

With its low noise performance, high input impedance, and wide bandwidth, the TL052CP from Texas Instruments stands as a reliable and versatile choice for designers looking to enhance the performance of their electronic systems. Whether for professional audio, precision instrumentation, or any other application requiring a high-quality op-amp, the TL052CP is a solid choice that delivers consistent performance and quality.

You May Also Be Interested in

Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0684 $53.4200
115+ $0.8767 $100.8205
180+ $0.8493 $152.8740
245+ $0.8219 $201.3655
315+ $0.7945 $250.2675
425+ $0.7123 $302.7275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess