EN
  • EN
  • DE

PDTC123YE,115

Part No PDTC123YE,115
Manufacturer NXP / Nexperia
Catalog RF Transistors (BJT)
Description TRANS PREBIAS NPN 150MW SC75  /  Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 mW Surface Mount SC-75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type NPN - Pre-Biased
Current - Collector (Ic) (Max) 100 mA
Voltage - Collector Emitter Breakdown (Max) 50 V
Resistor - Base (R1) 2.2 kOhms
Resistor - Emitter Base (R2) 10 kOhms
DC Current Gain (hFE) (Min) @ Ic, Vce 35 @ 5mA, 5V
Vce Saturation (Max) @ Ib, Ic 150mV @ 500µA, 10mA
Current - Collector Cutoff (Max) 1µA
Power - Max 150 mW
Mounting SMD (SMT)
Package / Case SC-75, SOT-416
Supplier Device Package SC-75
Base Product Number PDTC12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Other Names PDTC123YE T/R,PDTC123YE T/R-ND,2156-PDTC123YE115-NXTR,934058807115,NEXNXPPDTC123YE,115
Standard Package 3,000
Win Source Part Number 961349-PDTC123YE,115
Ultra Librarian 3D Model Ultra Librarian PDTC123YE,115 CAD Model

Description

The PDTC123YE,115 is a high-quality digital transistor from NXP Semiconductors, a renowned leader in the electronic components industry. This product is part of NXP's extensive range of bipolar junction transistors (BJTs), specifically designed to provide designers with a compact, efficient, and reliable solution for switching and amplification applications.

Key Features

  • Device Type: NPN Resistor-Equipped Transistor (RET)
  • Package: SOT-416 (SC-75) surface-mount package, which is ideal for automated assembly processes and space-constrained applications.
  • Configuration: Single transistor with built-in bias resistors, simplifying circuit design by reducing component count.
  • Collector-Emitter Voltage: Up to 50V, providing a wide operating range for various electronic circuits.
  • Collector Current: Capable of handling continuous collector currents up to 100 mA, suitable for driving small loads.
  • Integration: Includes a 4.7 kΩ base resistor and a 47 kΩ series resistor, offering a convenient solution for digital switching applications.
  • Power Dissipation: Rated at 250 mW, ensuring adequate headroom for thermal management under typical operating conditions.

Applications

The PDTC123YE,115 transistor is versatile and can be used in a wide range of electronic circuits. Its primary applications include:

  • Switching and amplification in consumer electronics
  • Driver circuits for relays, lamps, and LEDs
  • Input / Output stages in digital systems
  • Signal processing applications
  • Power management in portable devices

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The PDTC123YE,115 is manufactured with state-of-the-art processes and is subjected to rigorous testing to ensure optimal performance and durability. Customers can trust NXP's expertise and attention to detail when integrating the PDTC123YE,115 into their designs.

You May Also Be Interested in

MACOM Technology Solutions
TRANSISTOR,BIPOLAR,55W,28V,1.20-
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 60V
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,350WPK,1.09GHZ
Need more? Email Us
MACOM Technology Solutions
TRANS RF NPN 30V 150MA 305A-01
Need more? Email Us
MACOM Technology Solutions
TRANS NPN 4W 960MHZ-1215MHZ
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess