The PDTC124EE is a robust, high-performance NPN resistor-equipped transistor, also known as a digital transistor, designed and manufactured by NXP Semiconductors. This innovative component is engineered to simplify circuit design by combining a bias resistor network with a single transistor in a compact SOT416 (SC-75) surface-mounted package. The integration of these elements makes the PDTC124EE an ideal choice for applications that require switching and amplification while minimizing space on the PCB.
Key Features
- Integrated Resistor Network: The device includes a built-in bias resistor network, which consists of a series base resistor and a base-emitter resistor. This integration facilitates a reduction in component count and simplifies circuit design.
- Compact Size: Enclosed in a small SOT416 (SC-75) package, the PDTC124EE is optimized for space-constrained applications, allowing for high-density PCB layouts.
- High Performance: With its fast switching capabilities and low saturation voltage, the PDTC124EE is suitable for use in high-speed switching applications.
- Versatility: The transistor is designed to be used in various digital applications, including interfacing, driver circuits, and signal processing.
- Energy Efficiency: The device's low current consumption makes it an energy-efficient choice for battery-powered devices.
Applications
The PDTC124EE transistor is well-suited for a wide range of applications, including but not limited to:
- Automotive systems
- Consumer electronics
- Telecommunications
- Computing devices
- Control systems
Technical Specifications
| Parameter |
Value |
| Package |
SOT416 (SC-75) |
| Collector-Emitter Voltage (Vceo) |
50 V |
| Collector Current (Ic) |
100 mA |
| Power Dissipation (Pd) |
250 mW |
| Transition Frequency (fT) |
250 MHz |
For detailed information, including datasheets, technical documentation, and support, please visit NXP Semiconductors' official website or contact their customer support team.