EN
  • EN
  • DE

PDTC143EE

Part No PDTC143EE
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236691-PDTC143EE
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDTC143EE CAD Model

Description

Product Overview: PDTC143EE

The PDTC143EE is a high-quality digital transistor from NXP Semiconductors, a leading technology company known for its innovative and reliable products. This particular component is a part of NXP’s broad portfolio of transistors designed to meet the diverse needs of electronic applications across various industries.

The PDTC143EE is a surface-mounted device (SMD) that comes in a small SOT416 (SC-75) package, making it ideal for space-constrained applications. It is a pre-biased transistor, also known as a digital transistor, with a built-in resistor network. The integration of resistors allows for a simplified circuit design, reducing the number of components required on a printed circuit board (PCB) and thus saving space and cost.

This transistor is specifically designed to function as a switch or an amplifier with a collector current of 100 mA. It features a maximum collector-emitter voltage (VCEO) of 50V, which makes it suitable for a variety of digital and switching applications. The PDTC143EE also boasts a low base-emitter saturation voltage and collector-emitter saturation voltage, ensuring high efficiency and low power loss during operation.

One of the key advantages of the PDTC143EE is its robustness and reliability. NXP's commitment to quality means that this transistor is built to perform consistently under a wide range of environmental conditions, making it a preferred choice for industrial, automotive, and consumer electronics applications.

In summary, the PDTC143EE transistor is an excellent choice for designers looking for a compact, efficient, and reliable solution for their digital switching needs. Its integrated resistor network simplifies design efforts, while its electrical characteristics ensure high-performance operation. Whether it's being used in microcontroller interfacing, signal processing, or power management, the PDTC143EE from NXP stands out as a versatile and dependable component.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2,385+ $0.0243 $57.9555
5,885+ $0.0196 $115.3460
8,825+ $0.0196 $172.9700
12,500+ $0.0185 $231.2500
15,625+ $0.0185 $289.0625
21,430+ $0.0162 $347.1660
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,000 pieces
MOQ: 2385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess