EN
  • EN
  • DE

PIC16F87-I/ML

Part No PIC16F87-I/ML
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 18/20/28-Pin Enhanced FLASH Microcontrollers with nanoWatt Technology
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series PIC 16F
Packaging Tube
Core Processor PIC
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 7KB (4K x 14)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 368 x 8
Supply Voltage 4 V ~ 5.5 V
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-VQFN Exposed Pad
Manufacturer Package 28-QFN (6x6)
Manufacturer Homepage www.microchip.com
RoHS State Request Verification
Win Source Part Number 748271-PIC16F87-I/ML
Popularity Medium
Supply and Demand Status Limited
Family Name PIC16F87
Introduction Date August 28, 2003
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PIC16F87-I/ML CAD Model

Description

Product Overview: PIC16F87-I/ML from Microchip Technology

The PIC16F87-I/ML is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide array of applications. This 8-bit MCU is part of the popular PIC16F family, designed to deliver a perfect blend of power and simplicity for engineers and developers working on embedded systems.

Key Features:

  • Core: The PIC16F87-I/ML is equipped with a powerful PIC® architecture that operates at a maximum speed of 20 MHz. Its Harvard architecture and a wide range of instructions facilitate efficient operations for various tasks.
  • Memory: This MCU features 3.5 KB of flash memory, providing ample space for application code, and 128 bytes of EEPROM for data storage that requires read/write access during operation. Additionally, it has 256 bytes of RAM for temporary data storage during runtime.
  • I/O and Peripherals: The device includes 18 I/O pins, which are highly configurable to suit various interfacing needs. It also offers a rich set of integrated peripherals such as two comparators, an MSSP module for SPI and I2C communication, and two Capture/Compare/PWM (CCP) modules for enhanced control operations.
  • Analog Features: With its 10-bit, 7-channel Analog-to-Digital Converter (ADC), the PIC16F87-I/ML can interface with analog sensors and devices, making it an ideal choice for applications requiring precise analog signal processing.
  • Power Management: This MCU is designed for low-power consumption with features like Power-saving Sleep mode, Watchdog Timer, and Power-on Reset. These features make it particularly suitable for battery-operated devices.
  • Package: The device comes in a 28-pin QFN (Quad Flat No-leads) package, ensuring a compact footprint for space-constrained applications.
  • Temperature Range: It operates within the industrial temperature range from -40°C to +85°C, allowing for reliable performance in harsh environments.

Applications:

The PIC16F87-I/ML is a versatile MCU that can be used in a diverse range of applications, including but not limited to consumer electronics, automotive systems, industrial automation, and IoT devices. Its robust feature set and adaptability make it an excellent choice for both simple and complex projects.

Support and Resources:

Microchip Technology provides extensive support for the PIC16F87-I/ML with development tools, software libraries, and documentation to assist developers in bringing their projects to life. This includes the MPLAB® IDE and MPLAB X Integrated Development Environment, as well as a variety of programmer and debugger options.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5385 $58.8465
22+ $5.3650 $118.0300
34+ $5.1975 $176.7150
46+ $5.0300 $231.3800
60+ $4.8614 $291.6840
80+ $4.3590 $348.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess