EN
  • EN
  • DE

CD74AC138M

Part No CD74AC138M
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16SOIC / Decoder/Demultiplexer 1 x 3:8 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74AC
Package Tube
Product Status Discontinued
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.5V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74AC138
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 577373-CD74AC138M
Ultra Librarian 3D Model Ultra Librarian CD74AC138M CAD Model

Description

The CD74AC138M is a high-speed CMOS Logic 3-to-8 line decoder/demultiplexer designed and manufactured by Texas Instruments. This integrated circuit is ideal for hardware designers and electrical engineers looking for a reliable solution in applications that require the distribution of a single input signal into one of several output lines.

Featuring advanced silicon-gate CMOS technology, the CD74AC138M provides users with significant power savings over its TTL counterparts without sacrificing speed. This makes it suitable for battery-operated and power-sensitive devices. The device ensures glitch-free output transitions due to its balanced propagation delays and symmetrical output impedance.

Key Features:

  • Logic Family: AC
  • Logic Type: 3-to-8 Line Decoder/Demultiplexer
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: SOIC-16
  • Propagation Delay Time: 8ns at 5V
  • Current - Output High, Low: 24mA, 24mA

The CD74AC138M is capable of demultiplexing up to eight distinct output lines from a single input signal. It features three binary select inputs (A, B, and C), an enable input, and eight mutually exclusive outputs. When the enable input is high, all outputs are forced to a low state. When enabled, the binary input signals select one of the eight output lines to carry a high state, effectively routing the input to the selected output.

This device is typically used in a wide range of applications, including data multiplexing, signal routing, and memory address decoding. The CD74AC138M is offered in a slim outline integrated circuit (SOIC) package, which is designed for space-saving on PCBs and is compatible with standard surface-mount technology (SMT) processes.

With its robust design and high functionality, the Texas Instruments CD74AC138M is a versatile component that enhances the performance and efficiency of electronic systems across various sectors.

Applications:

  • Data multiplexing
  • Signal routing
  • Memory address decoding
  • Control systems
  • Communication systems

You May Also Be Interested in

Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
Holtek
2.4V~12V 0.1uA DIP-18 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.7277
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Microchip Technology
IC CROSSPOINT SWITCH 1X2:2 16MLF
Need more? Email Us
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
MACOM Technology Solutions
160X160 CROSSPOINT SWITCH 12.5GB
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DATA SELECT/MUX 2X4:1 16TSSOP
Lowest to $5.8209
ON Semiconductor
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6346 $50.7680
195+ $0.5207 $101.5365
300+ $0.5045 $151.3500
410+ $0.4882 $200.1620
530+ $0.4719 $250.1070
710+ $0.4231 $300.4010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,524 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess