EN
  • EN
  • DE

TPS7433D

Part No TPS7433D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 8-SOIC
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name TPS7433
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-2672-5-NDR, -296-2672-5-ND, -TPS7433DG4, 296-2672-5, -296-2672-5, -296-2672-5-NDR, -TPS7433DG4-NDR, TPS7433DG4, TPS7433DG4-ND, -TPS7433D-NDR
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 937346-TPS7433D
Ultra Librarian 3D Model Ultra Librarian TPS7433D CAD Model

Description

Product Overview: TPS7433D from Texas Instruments

The TPS7433D is a high-quality, low-dropout (LDO) voltage regulator from the renowned semiconductor manufacturer, Texas Instruments (TI). Designed to meet the requirements of modern electronic devices, the TPS7433D offers a perfect blend of features that ensure stable and reliable performance in a variety of applications.

This state-of-the-art LDO regulator provides a fixed output voltage of 3.3V, which is a common requirement for many digital and analog circuits. With an output current capability of up to 1.5A, the TPS7433D is capable of powering a wide range of components, from microprocessors and FPGAs to sensors and other sensitive electronic devices.

The device boasts an impressive dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency. This feature makes the TPS7433D particularly suitable for battery-powered applications where maximizing battery life is crucial.

One of the key attributes of the TPS7433D is its thermal performance. The regulator is designed to operate within a junction temperature range of -40°C to 125°C, making it reliable in extreme conditions and suitable for industrial applications. Furthermore, it comes in a compact package, which allows for a small footprint on the PCB and is beneficial for space-constrained designs.

Additional features of the TPS7433D include overcurrent and overtemperature protection, which safeguard the device and the system against abnormal operating conditions. The built-in under-voltage lockout (UVLO) ensures that the regulator operates only when the input voltage is within the specified range, preventing potential damage from undervoltage conditions.

With its combination of performance, protection features, and reliability, the TPS7433D from Texas Instruments is an excellent choice for designers looking to enhance the power management capabilities of their electronic systems. Whether it's for consumer electronics, telecommunications, or industrial equipment, the TPS7433D provides a solution that engineers can trust for their power regulation needs.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG LINEAR 3V 150MA SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 2.5V 150MA SOT23-5
Lowest to $0.1747
TAEJIN / HTC Korea
IC REG LINEAR 3.3V 3A TO220-3
Lowest to $0.8732
Richtek USA Inc.
IC REG LINEAR POS ADJ 1A 8SOP
Lowest to $1.3971
Texas Instruments
IC REG LINEAR 1V 500MA 6WSON
Lowest to $0.5821

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2656 $52.6560
24+ $4.3205 $103.6920
36+ $4.1855 $150.6780
50+ $4.0505 $202.5250
64+ $3.9155 $250.5920
86+ $3.5104 $301.8944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess