EN
  • EN
  • DE

PDTC143EEF

Part No PDTC143EEF
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description NPN resistor-equipped transistors; R1 = 4.7 kΩ, R2 = 4.7 kΩ
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236692-PDTC143EEF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC143EEF CAD Model

Description

Introducing the NXP PDTC143EEF Transistor

Discover the power and precision of the NXP PDTC143EEF, a cutting-edge transistor designed to meet the demands of modern electronic applications. This robust component is part of NXP's extensive portfolio of transistors, which are renowned for their high quality, reliability, and performance.

Key Features

  • Transistor Type: The PDTC143EEF is a Pre-Biased Bipolar Junction Transistor (BJT), which means it includes built-in resistors to simplify circuit design and reduce component count.
  • Configuration: It features a Resistor-Equipped Transistor (RET) configuration, offering a space-saving solution for various switching and amplification applications.
  • Package: Enclosed in an ultra-small SOT-416 (SC-75) surface-mount package, the PDTC143EEF is ideal for compact designs where space is at a premium.
  • Power Handling: With a maximum power dissipation of 250 mW, this transistor can handle moderate power levels suitable for a wide range of electronic circuits.
  • Collector-Emitter Voltage: It supports a collector-emitter voltage (Vceo) of 50V, providing a good margin for circuit operation at various voltage levels.
  • DC Current Gain: The PDTC143EEF boasts a high DC current gain (hFE), ensuring efficient current amplification in your electronic designs.

Applications

The versatility of the PDTC143EEF makes it suitable for a broad array of applications, including but not limited to:

  • Signal processing
  • Power management
  • Switching circuits
  • Driver stages in amplifiers
  • Control systems

Quality and Support

NXP is committed to delivering high-quality components that adhere to the strictest industry standards. The PDTC143EEF is backed by NXP's comprehensive technical support and reliability testing, ensuring that you receive a product that not only meets but exceeds your performance expectations. Whether you're designing consumer electronics, automotive systems, or industrial equipment, the PDTC143EEF from NXP is the smart choice for a reliable and efficient transistor solution.

You May Also Be Interested in

Diodes Incorporated
TRANS PREBIAS NPN 200MW SC59-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.0850
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0319
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Need more? Email Us
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0312
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess