EN
  • EN
  • DE

PDTC144WE,115

Part No PDTC144WE,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single, Pre - Biased
Description TRANS PREBIAS NPN 150MW SC75
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN - Pre-Biased
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 47k
Resistor - Emitter Base (R2) (Ohms) 22k
Typical Gain (hFE) (Min) 60 @ 5mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 150mW
Mounting SMD (SMT)
Case / Package SC-75
Win Source Part Number 103458-PDTC144WE,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PDTC144WE,115 CAD Model

Description

Product Overview: PDTC144WE,115

The PDTC144WE,115 is a surface-mounted, small-signal NPN Resistor-Equipped Transistor (RET) by NXP Semiconductors, designed for use in biasing, interfacing, and driver applications. This innovative component integrates a transistor and resistors into a single package, thereby simplifying circuit design and reducing board space requirements.

Key Features:

  • Simplified Circuit Design: The RET concept combines a transistor with bias resistors to create a device that offers the same functionality as a discrete transistor and separate resistors, streamlining the design process and improving system reliability.
  • Space Efficiency: Housed in a small SOT-323 (SC-70) package, the PDTC144WE,115 is ideal for space-constrained applications, allowing for high-density PCB layouts.
  • High Performance: This component features a 100 mA continuous collector current and a 50 V collector-emitter voltage, making it suitable for a wide range of applications.
  • Low Power Consumption: The built-in resistors are precisely matched to the transistor, ensuring optimal performance with minimal power loss.
  • Lead-Free and RoHS Compliant: The PDTC144WE,115 meets current environmental standards, making it suitable for use in eco-friendly and lead-free manufacturing processes.

Applications:

The versatility of the PDTC144WE,115 allows it to be used in various applications, including:

  • Automotive systems
  • Telecommunication circuits
  • Power management modules
  • Signal processing units
  • Consumer electronics

Technical Specifications:

Parameter Value
Package Type SOT-323 (SC-70)
Configuration Single
Collector-Emitter Voltage (Vceo) 50 V
Collector Current (Ic) 100 mA
Mounting Type Surface Mount
Compliance RoHS

In summary, the PDTC144WE,115 from NXP Semiconductors is a highly efficient, space-saving solution for a variety of electronic circuits requiring a reliable NPN transistor with integrated biasing resistors.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS NPN 50V DFN1006-3
Lowest to $0.0448
Panasonic
TRANS PREBIAS NPN 150MW SMINI3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 MHz 150 mW Surface Mount SMini3-F2
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS NPN 40V TO236AB / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40 V 600 mA 250 mW Surface Mount TO-236AB
Lowest to $0.0901
Rohm Semiconductor
NPN 100MA 50V DIGITAL TRANSISTOR
Lowest to $0.0388
Diodes Incorporated
PREBIAS TRANSISTOR SOT23 T&R 10K
Lowest to $0.0265
ON Semiconductor
TRANS PREBIAS PNP 50V SOT723
Lowest to $0.0686
ON Semiconductor
TRANS PREBIAS NPN 50V SOT723 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 260 mW Surface Mount SOT-723
Lowest to $0.0477
NXP / Nexperia
TRANS PREBIAS NPN 250MW SMT3 / Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 40 V 600 mA 250 mW Surface Mount SMT3; MPAK
Lowest to $0.0497
Toshiba Semiconductor and Storage
AUTO AEC-Q TR PNP BRT, Q1BSR=4.7 / Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 200 MHz 100 mW Surface Mount SC-70
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.6098 $57.9310
235+ $0.5013 $117.8055
360+ $0.4851 $174.6360
495+ $0.4701 $232.6995
640+ $0.4539 $290.4960
855+ $0.4066 $347.6430
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess