The PDTD113ET is a cutting-edge transistor product from NXP Semiconductors, a global leader in the design and manufacturing of semiconductor solutions. This product comes from NXP's portfolio of low V<sub>CESAT (collector-emitter saturation voltage) transistors, which are specifically designed to offer high efficiency and power management in a compact package.
Key Features:
- Low Collector-Emitter Saturation Voltage: The PDTD113ET boasts a low V<sub>CESAT, which minimizes power loss and improves efficiency, making it ideal for power-sensitive applications.
- High Current Capability: With the ability to handle high currents, this transistor is suitable for a wide range of applications, including load switches and power management tasks.
- Surface-Mounted Device (SMD): The small SOT-416 package is designed for surface mounting, saving valuable board space and facilitating miniaturization of the overall design.
- High Performance: NXP's technology ensures that the PDTD113ET performs reliably under a wide range of conditions, providing consistent results and a long operational lifespan.
- RoHS Compliant: In line with NXP's commitment to environmental sustainability, the PDTD113ET is RoHS compliant, meaning it is free from hazardous substances commonly found in electronic components.
Applications:
The versatility of the PDTD113ET makes it suitable for a vast array of applications. These include, but are not limited to:
- Power management modules
- DC-DC converters
- Battery-powered devices
- Motor control circuits
- Switching regulators
Technical Specifications:
Parameter
Value
Package
SOT-416
Collector-Emitter Voltage (V<sub>CEO)
50 V
Collector Current (I<sub>C)
1 A
Collector-Emitter Saturation Voltage (V<sub>CESAT)
Typically
With its robust design and advanced specifications, the NXP PDTD113ET transistor is an excellent choice for designers looking to enhance the efficiency and performance of their electronic projects.