EN
  • EN
  • DE

PDZ22B

Part No PDZ22B
Manufacturer NXP / Nexperia
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236726-PDZ22B
Manufacturer Homepage www.nxp.com
Family Name PDZ22B
Introduction Date July 29, 2003
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PDZ22B CAD Model

Description

Introducing the NXP PDZ22B Zener Diode

The NXP PDZ22B is a high-precision Zener diode designed to offer a stable and reliable voltage regulation solution for a variety of electronic applications. This small-signal Zener diode is a critical component for circuits that require a precise voltage reference or a protective element for sensitive electronics.

Key Features

  • Voltage Regulation: The PDZ22B provides a nominal Zener voltage of 22V, making it suitable for applications that require a regulated voltage in this range.
  • Power Dissipation: With a power dissipation of 400mW, this Zener diode can handle moderate levels of power, ensuring stable operation under various conditions.
  • Tolerance: It features a tight voltage tolerance, which is paramount for applications demanding high accuracy and consistency in voltage regulation.
  • Package: Encased in a small SOD323 (SC-76) surface-mount package, the PDZ22B is ideal for space-constrained applications and allows for efficient PCB layout design.
  • Temperature Stability: The diode offers excellent stability over a wide temperature range, ensuring reliable performance across diverse operating conditions.

Applications

The NXP PDZ22B Zener diode is versatile and can be used in various electronic circuits. Common applications include:

  • Voltage reference in power supplies and regulators.
  • Protection circuits for overvoltage and electrostatic discharge (ESD).
  • Wave shaping and clipping circuits.
  • Transistor biasing in amplifiers and switching circuits.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PDZ22B Zener diode is no exception. Manufactured with state-of-the-art technology, this component meets stringent industry standards for performance and reliability. Whether you're designing consumer electronics, industrial control systems, or automotive applications, the PDZ22B is a dependable choice for your voltage regulation needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official NXP datasheets and support documentation. With the PDZ22B, you can expect a high-performing Zener diode that enhances the stability and robustness of your electronic designs.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,450+ $0.0345 $50.0250
3,525+ $0.0284 $100.1100
5,455+ $0.0275 $150.0125
7,520+ $0.0266 $200.0320
9,730+ $0.0257 $250.0610
13,045+ $0.0230 $300.0350
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 1450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess