EN
  • EN
  • DE

PDZ27B,115

Part No PDZ27B,115
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description DIODE ZENER 27V 400MW SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 27V
Tolerance ±2%
Maximum Power Dissipation 400mW
Impedance (Max) (Zzt) 40 Ohm
Current - Reverse Leakage @ Vr 50nA @ 21V
Voltage - Forward (Vf) (Max) @ If 1.1V @ 100mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 096820-PDZ27B,115
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Ultra Librarian 3D Model Ultra Librarian PDZ27B,115 CAD Model

Description

The PDZ27B,115 is a high-quality Zener diode produced by NXP Semiconductors, a leader in the industry known for manufacturing robust and reliable electronic components. This particular diode is designed to provide precise voltage regulation, making it an essential component in a wide range of electronic circuits.

Key Features

  • Zener Voltage: The PDZ27B,115 offers a nominal Zener voltage of 27V, which is ideal for stabilizing voltage in various applications.
  • Power Dissipation: With a power dissipation of 400mW, this diode can handle a moderate amount of power, making it suitable for many different types of electronic equipment.
  • Package: Encased in a small SOD323 surface-mount package, the PDZ27B,115 is designed for compact circuit designs, allowing for high-density mounting and saving precious board space.
  • Tolerance: The Zener voltage tolerance is specified at ±5%, ensuring precise voltage regulation for sensitive components.
  • Operating Temperature Range: This diode operates within a temperature range of -65°C to +150°C, offering reliable performance across a wide range of environmental conditions.

Applications

The PDZ27B,115 Zener diode is versatile and can be used in various applications, including:

  • Voltage stabilization in power supplies
  • Surge protection in sensitive electronics
  • Reference elements in precision circuits
  • Regulation modules in battery-operated devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products, and the PDZ27B,115 is no exception. It is manufactured using a rigorous quality control process, ensuring that each diode meets the highest standards for performance and reliability. Whether it's used in consumer electronics, automotive systems, or industrial equipment, the PDZ27B,115 provides the assurance of consistent operation and longevity.

Ordering Information

For those interested in incorporating the PDZ27B,115 into their designs, this component is available in tape and reel packaging, facilitating automated assembly processes and efficient handling for large-scale production. The part number PDZ27B,115 is used for ordering, and detailed datasheets are available for technical specifications and application guidelines.

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1,025+ $0.0489 $50.1225
2,490+ $0.0402 $100.0980
3,860+ $0.0389 $150.1540
5,310+ $0.0377 $200.1870
6,870+ $0.0364 $250.0680
9,205+ $0.0326 $300.0830
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 188,700 pieces
MOQ: 1025 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess