EN
  • EN
  • DE

PDZ3.9B

Part No PDZ3.9B
Manufacturer NXP / Nexperia
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236729-PDZ3.9B
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian PDZ3.9B CAD Model

Description

The PDZ3.9B is a high-precision, low-power voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is part of NXP's extensive range of semiconductor components, which are well-regarded for their reliability, efficiency, and cutting-edge technology.

Key Features

  • Voltage Regulation: The PDZ3.9B offers a nominal zener voltage of 3.9V, providing a stable reference voltage for various applications.
  • Power Dissipation: With a total power dissipation of 400 mW, this component is suitable for high-density circuit designs where power efficiency is critical.
  • Package: Available in a small SOD323 (SC-76) surface-mount package, the PDZ3.9B is designed for optimal space-saving on printed circuit boards (PCBs).
  • Temperature Stability: The diode features excellent stability over a broad temperature range, ensuring consistent performance in diverse operating conditions.
  • Low Leakage Current: It boasts a low leakage current, which enhances the overall efficiency of the device and the circuits in which it is used.

Applications

The PDZ3.9B is versatile and can be used in a variety of electronic applications, including:

  • Power supply stabilization
  • Voltage reference in analog-to-digital converters (ADCs)
  • Overvoltage and surge voltage protection
  • Energy management systems
  • Consumer electronics such as televisions and computers

Quality and Reliability

NXP Semiconductors is committed to the highest standards of quality, and the PDZ3.9B is no exception. It is produced using advanced manufacturing techniques that ensure its reliability and longevity in all types of electronic devices. The diode is also RoHS compliant, reflecting NXP's dedication to environmental responsibility.

Technical Support and Resources

Customers can access comprehensive technical support for the PDZ3.9B, including datasheets, application notes, and design resources, directly from NXP's website. NXP's expert team is also available to assist with any technical queries or design challenges that may arise.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2,000+ $0.0250 $50.0000
4,855+ $0.0206 $100.0130
7,540+ $0.0199 $150.0460
10,365+ $0.0193 $200.0445
13,445+ $0.0186 $250.0770
17,965+ $0.0167 $300.0155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218,900 pieces
MOQ: 2000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess