Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 4.7k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 100 @ 10mA, 5V
Max Vce (sat) 100mV @ 250μA, 5mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 061417-PEMB13
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMB13 CAD Model

Description

NXP's PEMB13: A Dual PNP Transistor

The PEMB13 from NXP Semiconductors is a high-quality, dual PNP transistor that is designed to meet the needs of a wide range of electronic applications. This device is housed in a compact SOT363 package, making it suitable for space-constrained designs. The PEMB13 is part of NXP's innovative portfolio of bipolar transistors, which are known for their reliability and performance.

Key Features

  • Transistor Type: The PEMB13 features two PNP transistors in one package, offering design flexibility and saving space on the PCB.
  • Package: Enclosed in a small SOT363 surface-mount package, it allows for efficient use of board space, which is crucial for modern, compact electronic assemblies.
  • Current Handling: Each transistor can handle collector currents up to 100 mA, making them suitable for moderate power switching and amplification tasks.
  • Voltage Ratings: With a collector-emitter voltage of 50 V and a collector-base voltage of 50 V, the PEMB13 can be used in circuits with moderate voltage levels.
  • High Gain: It offers high current gain (hFE), ensuring effective amplification in analog circuits.
  • Low Saturation Voltage: The device has a low collector-emitter saturation voltage, which enhances efficiency by reducing power loss during operation.
  • Speed: The PEMB13 is characterized by its fast switching speeds, making it an excellent choice for high-frequency applications.

Applications

The versatility of the PEMB13 makes it suitable for a multitude of applications, including, but not limited to:

  • Switching and linear amplification
  • Audio amplifiers
  • Signal processing
  • Power management
  • Control systems

With its dual PNP configuration, the PEMB13 from NXP Semiconductors is a practical solution for designers looking to optimize their circuit designs with reliable and efficient transistors. Its combination of small form factor, high current handling, and low power loss makes it an excellent choice for both hobbyist and professional applications where performance and space are critical considerations.

You May Also Be Interested in

ON Semiconductor
TRANS PREBIAS NPN/PNP 50V SOT563
Need more? Email Us
ECAD model for EMD4DXV6T5G
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Lowest to $0.1340
ECAD model for BCR185 E6327
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PNH6327XTSA1
Infineon Technologies
TRANS 2PNP PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR185
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.5653
ECAD model for BCR129S E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.0661
ECAD model for BCR133 E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.5485
ECAD model for BCR119SH6327
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PN H6327
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PN E6327

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
685+ $0.0944 $64.6640
1,670+ $0.0776 $129.5920
2,590+ $0.0750 $194.2500
3,575+ $0.0725 $259.1875
4,550+ $0.0711 $323.5050
6,125+ $0.0634 $388.3250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,000 pieces
MOQ: 685 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention