Products specifications

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 PNP - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 22k
Resistor - Emitter Base (R2) (Ohms) 47k
Typical Gain (hFE) (Min) 80 @ 5mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 209811-PEMB16
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMB16 CAD Model

Description

The PEMB16, a high-performance integrated circuit from NXP Semiconductors, is a dual PNP transistor housed in a compact SOT-363 package. This product is designed for surface-mounted applications and is widely used in various electronic circuits due to its small footprint and excellent power management capabilities.

Key Features

  • Transistor Type: The PEMB16 features two PNP transistors, which are suitable for amplification and switching applications.
  • Package: It comes in a SOT-363 package, known for its small size and suitability for high-density PCB designs.
  • Current Capacity: The device can handle a continuous collector current of up to 100 mA, making it suitable for a wide range of applications.
  • Power Dissipation: With a total power dissipation of 250 mW, the PEMB16 can efficiently manage power in electronic circuits without overheating.
  • Voltage Ratings: The collector-emitter voltage is rated at -50 V, while the collector-base voltage is rated at -50 V, providing a wide operating range for various applications.
  • Gain Bandwidth Product: The device boasts a transition frequency of 100 MHz, which indicates its ability to handle high-frequency signals.

Applications

The dual PNP configuration of the PEMB16 makes it ideal for applications that require matched transistor pairs. This includes but is not limited to:

  • Signal processing
  • Power management
  • Audio amplifiers
  • Switching circuits
  • Voltage regulation circuits

Quality and Reliability

NXP Semiconductors is known for their commitment to quality and reliability, and the PEMB16 is no exception. It is manufactured using high-grade materials and undergoes rigorous testing to ensure it meets industry standards for performance and durability. Customers can trust the PEMB16 for their critical electronic designs, knowing it will provide reliable operation under various conditions.

You May Also Be Interested in

Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR119 E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR135S E6327
Infineon Technologies
TRANS NPN/PNP PREBIAS SOT363
Need more? Email Us
ECAD model for BCR48PN E6327
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0515
ECAD model for DCX144EUQ-7-F
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Lowest to $0.0661
ECAD model for BCR133 E6327
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR129
ON Semiconductor
TRANS PREBIAS NPN/PNP 50V SOT563
Need more? Email Us
ECAD model for EMD4DXV6T5G
Diodes Incorporated
TRANS PREBIAS DUAL PNP SOT26
Lowest to $0.0958
ECAD model for DDA123JK-7-F
Infineon Technologies
TRANS 2NPN PREBIAS 0.25W SOT363
Need more? Email Us
ECAD model for BCR148SE6327

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.8034 $68.2890
200+ $0.6598 $131.9600
305+ $0.6391 $194.9255
420+ $0.6184 $259.7280
545+ $0.5976 $325.6920
725+ $0.5356 $388.3100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,500 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention