EN
  • EN
  • DE

PEMD9/DG

Part No PEMD9/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer NXP
Win Source Part Number 346970-PEMD9/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMD9/DG CAD Model

Description

The NXP PEMD9/DG is a high-performance, dual PNP transistor housed in a leadless ultra-small DFN2020-6 (SOT1118) Surface-Mounted Device (SMD) plastic package. This product is designed for applications requiring a high level of efficiency and reliability. It is particularly suitable for switching applications and for high-frequency amplification.

Key Features

  • Transistor Type: Dual PNP
  • Package: DFN2020-6 (SOT1118)
  • Configuration: Dual
  • Collector-Emitter Voltage (VCEO): 50V
  • Collector Current (IC): Up to 100 mA
  • Power Dissipation (Pd): 250 mW
  • DC Current Gain (hFE): High
  • Transition Frequency (fT): High
  • Operating Temperature Range: -55°C to +150°C

Applications

The PEMD9/DG is versatile and can be used in a wide range of applications. Its primary use cases include:

  • Switching circuits
  • Amplifier stages
  • Signal processing
  • Power management
  • Control systems
  • Other general-purpose applications

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the PEMD9/DG is no exception. It is manufactured under stringent conditions to ensure that it meets the high standards expected by consumers and professionals alike. The device is also supported by NXP's extensive technical documentation and application support, ensuring that integrating this component into your design is as seamless as possible.

Environmental and Regulatory Compliance

The PEMD9/DG complies with various environmental standards, including RoHS and Green Product requirements, making it a suitable choice for eco-conscious projects and companies looking to adhere to strict environmental regulations.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3869 $58.0350
365+ $0.3176 $115.9240
565+ $0.3072 $173.5680
780+ $0.2980 $232.4400
1,005+ $0.2876 $289.0380
1,350+ $0.2576 $347.7600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess