EN
  • EN
  • DE

PMEM4020AND

Part No PMEM4020AND
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 0.95A 6TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN + Diode (Isolated)
Maximum Current Collector 950mA
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 400mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 500mA, 5V
Maximum Power Dissipation 600mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 6-TSOP
Win Source Part Number 210196-PMEM4020AND
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PMEM4020AND CAD Model

Description

The NXP PMEM4020AND is a highly integrated power management integrated circuit (PMIC) designed to cater to a wide range of applications. This versatile chip is especially well-suited for portable and space-constrained devices due to its compact form factor and comprehensive feature set.

Key Features

  • Multiple Output Channels: The PMEM4020AND includes various regulated outputs, each of which can be independently controlled and configured to meet the power requirements of different system components.
  • High Efficiency: With an emphasis on power efficiency, this PMIC ensures minimal power loss during operation, which is crucial for battery-powered devices where longevity is key.
  • Integrated Power Control: It features an array of power control options, including power sequencing and voltage scaling, which helps in optimizing the power consumption throughout the device's operational states.
  • Flexible Programming: The device can be programmed via I2C interface, allowing for dynamic control over power settings and enabling customization for specific application needs.
  • Protection Features: Built-in protection mechanisms safeguard the device and the system from various electrical hazards such as overcurrent, overvoltage, thermal overload, and short-circuit conditions.

Applications

The PMEM4020AND is ideal for a multitude of applications where efficient power management is crucial. These include:

  • Portable Medical Devices
  • Wearable Technology
  • Smart Home Devices
  • Internet of Things (IoT) Products
  • Handheld Consumer Electronics

Technical Specifications

With its advanced design, the PMEM4020AND delivers robust performance in a small package. Some of its technical highlights include:

  • Multiple DC-DC converters and LDOs for varied voltage requirements
  • Programmable output voltage levels for precise power delivery
  • Low quiescent current to extend battery life
  • Compact package size suitable for space-sensitive applications

In summary, the NXP PMEM4020AND is a comprehensive power management solution that combines performance, efficiency, and versatility. It is designed to meet the stringent requirements of modern electronic devices, ensuring reliable operation and maximizing battery life.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS PNP 80V 1A SOT-223
Lowest to $1.4662
Nexperia USA Inc.
TRANS NPN 80V 1A SOT-223
Lowest to $0.3493
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 150V 0.5A DFN1010D-3
Lowest to $29.1045
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1275 $63.8250
70+ $1.7452 $122.1640
105+ $1.6909 $177.5445
145+ $1.6366 $237.3070
185+ $1.5824 $292.7440
245+ $1.4183 $347.4835
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess