The 2SC4867-4-TL-E is a high-quality bipolar transistor manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This NPN transistor is designed for use in power amplification and switching applications, offering a robust and reliable component for various electronic circuits.
Key Features
- Transistor Type: NPN - This allows for efficient current amplification when a small base current controls a larger collector-emitter current.
- Voltage Ratings: It features a collector-base voltage (VCBO) of 400V, a collector-emitter voltage (VCEO) of 400V, and an emitter-base voltage (VEBO) of 7V, making it suitable for high-voltage applications.
- Current Capacity: The transistor has a collector current (IC) rating of 1A, allowing it to handle moderate power levels.
- Power Dissipation: With a power dissipation of 25W, the 2SC4867-4-TL-E can manage significant amounts of power without overheating, contributing to the longevity of the device.
- High Transition Frequency: The device boasts a transition frequency (fT) of 30MHz, ensuring good performance in high-speed switching applications.
- Package: The component comes in a surface-mount package, specifically the TP-FA type, which is conducive to automated assembly processes and space-saving PCB design.
Applications
The 2SC4867-4-TL-E is versatile and can be employed in a wide range of electronic circuits. Its main applications include:
- Power regulators and converters
- Audio amplifiers
- Switching power supplies
- Driver stages in high-fidelity amplifiers
- Motor control circuits
Quality and Reliability
ON Semiconductor is committed to delivering high standards of quality and reliability. The 2SC4867-4-TL-E transistor is built to meet these standards, ensuring stable operation and a long operational life for the devices it is used in. With its robust design and ON Semiconductor's reputation for quality, this transistor is an excellent choice for designers seeking performance and durability.