EN
  • EN
  • DE

PEMEG2020EJ

Part No PEMEG2020EJ
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer NXP
Win Source Part Number 346971-PEMEG2020EJ
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMEG2020EJ CAD Model

Description

The PEMEG2020EJ is a high-performance rectifier diode from NXP Semiconductors, designed to meet the needs of modern electronic applications that require efficient power management and high reliability. This component is a part of NXP's extensive diode portfolio and is engineered to provide designers with a robust solution for their rectification needs.

Key Features

  • High Forward Surge Capability: The PEMEG2020EJ is capable of handling high surge currents, making it suitable for applications that experience transient overcurrent conditions.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which results in reduced power loss and improved efficiency in power conversion circuits.
  • High Reverse Voltage: With a high reverse voltage rating, the PEMEG2020EJ ensures reliable operation under reverse bias conditions, protecting circuits from reverse voltage transients.
  • Fast Switching Speed: The fast switching capability of this diode minimizes switching losses and is ideal for high-frequency rectification applications.
  • Robust Thermal Performance: Designed to operate reliably over a wide temperature range, the PEMEG2020EJ maintains its performance even in challenging thermal environments.
  • Compact SOD-128 Package: The small and flat SOD-128 package allows for high-density mounting and is suitable for automated assembly processes.

Applications

The PEMEG2020EJ is versatile and can be used in a variety of applications, including:

  • Switch-mode power supplies (SMPS)
  • Power management systems
  • Automotive electronics
  • DC-DC converters
  • Free-wheeling diodes in inverter circuits
  • Reverse battery protection circuits

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PEMEG2020EJ is no exception. It is manufactured to the highest industry standards, ensuring consistent performance and reliability for critical applications. The device is RoHS compliant and lead-free, reflecting NXP's dedication to environmental sustainability.

Whether you are developing power supplies, automotive systems, or portable electronics, the PEMEG2020EJ from NXP provides a dependable and efficient rectification solution that can enhance the performance and longevity of your products.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
PUMD13-Q/SOT363/SC-88
Lowest to $0.5821
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6-TSSOP
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA USV
Lowest to $0.3134
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess