EN
  • EN
  • DE

PEMG2005ET,215

Part No PEMG2005ET,215
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays,Pre - Biased
Manufacturer NXP
Win Source Part Number 346972-PEMG2005ET,215
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMG2005ET,215 CAD Model

Description

The PEMG2005ET,215 is a state-of-the-art MOSFET transistor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This product is part of NXP's portfolio of medium-power transistors that cater to a wide range of applications requiring efficient power management and switching capabilities.

Key Features

  • Low On-Resistance: The device features a very low on-state resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power management systems.
  • High-Speed Switching: With its fast switching capabilities, the PEMG2005ET,215 is well-suited for applications that require rapid on-off cycles, contributing to efficient power regulation and reduced energy waste.
  • Enhanced Thermal Performance: The transistor is encapsulated in a surface-mount package designed for optimal heat dissipation, ensuring stable operation even under high load conditions.
  • Logic Level Gate Drive: It can be driven directly by logic-level voltages, which simplifies the design of control circuits and makes it compatible with microcontroller-based systems.

Applications

The versatility of the PEMG2005ET,215 allows it to be used in a plethora of applications, including:

  • DC/DC converters
  • Power management for computers and laptops
  • Battery-powered devices
  • Motor control circuits
  • LED lighting systems
  • Load switches

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality products. The PEMG2005ET,215 is built to meet stringent industry standards for reliability and performance. It is designed to withstand harsh operating conditions and provide a long operational lifespan, making it a reliable choice for critical power management tasks.

Environmental Compliance

In line with global environmental standards, the PEMG2005ET,215 is RoHS compliant, ensuring that it is manufactured with a focus on environmental safety and sustainability. This commitment to environmental stewardship makes it a responsible choice for designers and manufacturers looking to minimize the ecological impact of their products.

You May Also Be Interested in

Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA USV
Lowest to $0.3134
Diodes Incorporated
PREBIAS TRANSISTOR SOT363 T&R 3K
Lowest to $0.0874
Nexperia USA Inc.
NOW NEXPERIA PEMH7 - SMALL SIGNA
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
NOW NEXPERIA PEMB17 - SMALL SIGN
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V SOT-666
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess