EN
  • EN
  • DE

FGHL75T65LQDT

Part No FGHL75T65LQDT
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description FS4 LOW VCESAT IGBT 650V 75A TO2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Mfr onsemi
Series -
Package Tube
Product Status Active
IGBT Type Trench Field Stop
Voltage - Collector Emitter Breakdown (Max) 650 V
Current - Collector (Ic) (Max) 80 A
Current - Collector Pulsed (Icm) 300 A
Vce(on) (Max) @ Vge, Ic 1.35V @ 15V, 75A
Power - Max 469 W
Switching Energy 1.88mJ (on), 2.38mJ (off)
Input Type Standard
Gate Charge 793 nC
Td (on/off) @ 25°C 48ns/568ns
Test Condition 400V, 75A, 4.7Ohm, 15V
Reverse Recovery Time (trr) 152 ns
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case TO-247-3
Supplier Device Package TO-247-3
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1376608-FGHL75T65LQDT
Ultra Librarian 3D Model Ultra Librarian FGHL75T65LQDT CAD Model

Description

Introducing the FGHL75T65LQDT from ON Semiconductor

The FGHL75T65LQDT is a state-of-the-art Field-Stop IGBT (Insulated Gate Bipolar Transistor) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is engineered for high-efficiency and high-speed switching applications, making it an ideal choice for a wide range of power electronics systems.

Key Features

  • High Current Capability: With a continuous collector current rating of 75A at 25°C, this IGBT can handle high-power applications with ease.
  • Low On-State Voltage: The FGHL75T65LQDT boasts a low V<sub>CE(ON) typically at 1.65V, which translates into reduced conduction losses and improved overall efficiency.
  • High-Speed Switching: It features fast switching speeds that minimize switching losses, further enhancing the efficiency of your power systems.
  • Robust Temperature Performance: With a maximum operating junction temperature of 175°C, this IGBT can perform reliably even under high-temperature conditions.
  • Co-Packaged Diode: This IGBT comes with a co-packaged free-wheeling diode, which provides additional protection during switching and reduces the number of external components required.

Applications

The FGHL75T65LQDT is versatile and can be used in a variety of applications such as:

  • Uninterruptible Power Supplies (UPS)
  • Motor Drives
  • Power Inverters
  • Electric Vehicle (EV) Chargers
  • Solar Power Inverters
  • Induction Heating Systems

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the FGHL75T65LQDT is no exception. It is designed with robustness in mind and has undergone rigorous testing to ensure it meets the stringent requirements for industrial and automotive applications. Customers can rely on this IGBT to deliver consistent performance and longevity.

Environmental Compliance

The FGHL75T65LQDT from ON Semiconductor is RoHS compliant, reflecting the company's dedication to environmental sustainability. By choosing this product, customers are not only getting a high-performance component but also contributing to a greener future.

With its combination of efficiency, speed, and reliability, the FGHL75T65LQDT is a superior choice for designers looking to optimize their power systems.

You May Also Be Interested in

IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
ON Semiconductor
IGBT 600V 24A 54W TO-3PF
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 1200V 60A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8182 $54.5456
18+ $5.5944 $100.6992
28+ $5.4196 $151.7488
39+ $5.2447 $204.5433
50+ $5.0699 $253.4950
67+ $4.5454 $304.5418
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess