EN
  • EN
  • DE

PEMH10

Part No PEMH10
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistors; R1 = 2.2 kohm, R2 = 47 kohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236951-PEMH10
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PEMH10 CAD Model

Description

NXP PEMH10 Dual NPN/PNP Resistor-Equipped Transistors

The NXP PEMH10 is a versatile and compact semiconductor device that integrates dual NPN/PNP Resistor-Equipped Transistors (RETs) into a single SOT666 package. This product is designed to provide a convenient and space-saving solution for a variety of digital and analog applications, including switching and amplification tasks in consumer electronics, automotive modules, and industrial systems.

Each transistor within the PEMH10 is equipped with built-in bias resistors, which simplifies circuit design by reducing component count. These resistors are precisely matched to the transistor characteristics, ensuring consistent performance and reliability. With these integrated resistors, the device offers a reduction in board space, which is critical in modern high-density electronic assemblies.

The PEMH10 boasts a wide range of features that make it a robust and efficient choice for designers. It has a collector-emitter voltage (VCEO) of 50V for both the NPN and PNP transistors, and collector current (IC) capabilities of up to 100 mA. The inclusion of two different transistor polarities in one package allows for push-pull or other complementary configurations, which are common in signal processing and other applications.

The device's high switching speed is another key attribute, making it suitable for high-frequency operations. Additionally, the low saturation voltage of the transistors minimizes power loss and heat generation, which is particularly beneficial in power-sensitive applications. The built-in resistors feature a 1:1 ratio for the NPN transistor and a 2.2:1 ratio for the PNP transistor, providing designers with flexibility in biasing configurations.

NXP's commitment to quality is evident in the PEMH10, which is designed to meet stringent industry standards for performance and durability. The device is also characterized by its low leakage current and high input impedance, which contribute to its overall efficiency and effectiveness in circuit design.

In conclusion, the NXP PEMH10 is an excellent choice for engineers looking to streamline their designs without compromising on functionality or performance. Its integrated design, combined with its electrical characteristics, make it a highly practical component in a wide array of electronic products.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1770 $50.4450
690+ $0.1453 $100.2570
1,070+ $0.1407 $150.5490
1,470+ $0.1362 $200.2140
1,900+ $0.1317 $250.2300
2,545+ $0.1180 $300.3100
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,970 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess