EN
  • EN
  • DE

PEMH13

Part No PEMH13
Manufacturer NXP / Nexperia
Description NPN resistor-equipped transistors; R1 = 4.7 kohm, R2 = 47 kohm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236953-PEMH13
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMH13 CAD Model

Description

The PEMH13 is a high-performance, dual NPN-PNP bipolar transistor housed in a small Surface-Mounted Device (SMD) package, specifically designed by NXP Semiconductors to meet the rigorous demands of modern electronic circuits. This transistor is well-suited for applications that require switching and amplification, making it an ideal choice for a wide range of electronic devices.

Key Features

  • Dual Configuration: The PEMH13 features a complementary NPN-PNP configuration, allowing for flexibility in various circuit designs and applications.
  • High Current Capacity: With a continuous collector current rating of 100 mA for each transistor, the PEMH13 can handle moderate current loads efficiently.
  • Low Voltage Operation: It operates at low voltages, with a maximum VCEO of 50V for the NPN transistor and -50V for the PNP transistor, making it suitable for low-power circuits.
  • High-Speed Switching: The device is capable of high-speed switching, which is essential for applications requiring quick response times.
  • Small SMD Package: The SOT-666 package is incredibly space-efficient, making the PEMH13 a perfect choice for compact circuit designs where board space is at a premium.
  • Integrated Resistors: This device includes integrated base-emitter resistors, simplifying circuit design and reducing component count.

Applications

The versatility of the PEMH13 allows it to be used in a variety of applications, including but not limited to:

  • General-purpose switching and amplification
  • Driver stages in audio amplifiers
  • Signal processing
  • Power management circuits
  • Control systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality and reliability. The PEMH13 is manufactured with high-quality materials and is subjected to rigorous testing to ensure it meets the stringent standards expected from NXP products. With its robust construction and proven performance, the PEMH13 is a reliable component for any electronic project or commercial product.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2911 $50.9425
420+ $0.2389 $100.3380
650+ $0.2314 $150.4100
895+ $0.2239 $200.3905
1,155+ $0.2165 $250.0575
1,550+ $0.1941 $300.8550
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess