EN
  • EN
  • DE

PEMH16

Part No PEMH16
Manufacturer NXP / Nexperia
Description NPN/NPN resistor-equipped transistors;
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236954-PEMH16
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PEMH16 CAD Model

Description

The PEMH16 is a cutting-edge power management solution from NXP Semiconductors, designed to cater to the increasing demands for energy-efficient and high-performance applications. This advanced product is an integral part of modern electronics, providing a robust and reliable power management system.

Product Features

  • Low VCEsat BISS Transistor: The PEMH16 utilizes a low VCEsat Breakthrough In Small Signal (BISS) transistor technology, ensuring minimal power loss and heat dissipation during operation, which is crucial for maintaining efficiency in power-sensitive applications.
  • High Current Capability: With its ability to handle high currents, the PEMH16 is well-suited for demanding applications, providing consistent performance even under heavy load conditions.
  • Dual PNP Transistors: The integration of dual PNP transistors in a single package not only saves space but also simplifies circuit design, making the PEMH16 an ideal choice for compact and complex electronic assemblies.
  • Leadless Ultra-Thin Small Outline Package: The component comes in a leadless ultra-thin small outline package (DFN2020-6), which is perfect for space-constrained designs, offering excellent thermal conduction and electrical performance.

Applications

The versatile nature of the PEMH16 lends itself to a wide range of applications. It is particularly well-suited for:

  • Power management modules
  • Charging circuits for batteries
  • DC-DC converters
  • Switching regulators
  • Backlighting in LED TVs and monitors

Advantages

The PEMH16 from NXP stands out in the semiconductor market for its exceptional performance and efficiency. Its low saturation voltage reduces power dissipation, while the dual transistor configuration streamlines design processes. The compact package is ideal for the latest electronic devices, where space is at a premium, and performance cannot be compromised.

Overall, the PEMH16 is a testament to NXP's commitment to providing innovative, high-quality power management solutions that meet the needs of the ever-evolving electronics industry.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8004 $60.0300
180+ $0.6572 $118.2960
275+ $0.6364 $175.0100
380+ $0.6156 $233.9280
490+ $0.5948 $291.4520
650+ $0.5336 $346.8400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess