EN
  • EN
  • DE

PEMH4,115

Part No PEMH4,115
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN PREBIAS 0.3W SOT666
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity 2 NPN - Pre-Biased (Dual)
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Resistor - Base (R1) (Ohms) 10k
Typical Gain (hFE) (Min) 200 @ 1mA, 5V
Max Vce (sat) 150mV @ 500μA, 10mA
Collector Cut-off Current(Max) 1μA
Maximum Power Dissipation 300mW
Mounting SMD (SMT)
Case / Package SOT-666
Win Source Part Number 015315-PEMH4,115
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management, Automotive
Ultra Librarian 3D Model Ultra Librarian PEMH4,115 CAD Model

Description

The PEMH4,115 is a high-performance, dual NPN/PNP Resistor-Equipped Transistor (RET) family product from NXP Semiconductors. This innovative component is designed to simplify circuit design and minimize component count in a wide range of applications. The integration of transistors with built-in resistors allows for a more compact and reliable solution, making it an ideal choice for space-constrained applications.

Key Features

  • Transistor Type: The PEMH4,115 features a combination of NPN and PNP transistors, which provides designers with the flexibility to address different circuit functions within a single package.
  • Built-in Resistor Values: The device includes built-in bias resistors, which help to reduce component count and simplify circuit design. These resistors are precisely matched to the transistor characteristics to ensure optimal performance.
  • Package: Enclosed in a small SOT666 surface-mount package, the PEMH4,115 is designed for high-density PCB layouts, offering a space-saving solution without compromising on power handling and electrical performance.
  • Applications: Suitable for a wide range of applications, including pre-amplification circuits, level shifting, and logic level translation, this RET family product is versatile and can be integrated into various electronic systems.

Electrical Performance

The electrical characteristics of the PEMH4,115 ensure that it operates efficiently within a circuit. It offers excellent hFE linearity and is optimized for low voltage operation, making it suitable for battery-powered devices. The built-in resistors have a tolerance of 5%, allowing for consistent performance across various environmental conditions.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the PEMH4,115 is no exception. It is manufactured using high-quality materials and subjected to rigorous testing to ensure reliability and longevity in the field. This RET is designed to meet the stringent requirements of the industrial and consumer electronics markets, providing designers with confidence in their choice of components.

Environmental Considerations

The PEMH4,115 is compliant with the RoHS directive, making it an environmentally friendly choice for electronic designs. Its lead-free and halogen-free construction ensures that it meets current and future regulations regarding hazardous substances.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN PREBIAS 0.2W SOT363
Lowest to $0.0702
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V 6-TSSOP
Lowest to $0.0708
Toshiba Semiconductor and Storage
TRANS PREBIAS 1NPN 1PNP 50V ES6
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP SOT-666
Need more? Email Us
Toshiba Semiconductor and Storage
TRANS PREBIAS 2PNP 50V 100MA USV
Lowest to $0.3134
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT-666
Need more? Email Us
Innovisionsemi
TRANS PREBIAS 1NPN 1PNP 50V SC88
Need more? Email Us
Nexperia USA Inc.
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us
NXP / Nexperia
TRANS PREBIAS 2PNP 50V 6-TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5740 $62.2960
10+ $12.7789 $127.7890
14+ $12.3793 $173.3102
20+ $11.9797 $239.5940
25+ $11.5800 $289.5000
34+ $10.3823 $352.9982
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess