EN
  • EN
  • DE

PEMI4QFN/HT,132

Part No PEMI4QFN/HT,132
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 45 OHM/23PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Attenuation Value 20dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 45
Values R = 45 Ohms, C = 23pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.067" L x 0.047" W (1.70mm x 1.20mm)
Height 0.020" (0.50mm)
Win Source Part Number 1087491-PEMI4QFN/HT,132
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian PEMI4QFN/HT,132 CAD Model

Description

The PEMI4QFN/HT,132 is a state-of-the-art EMI filter with ESD protection, designed and manufactured by NXP Semiconductors. This component is specifically engineered to provide a high level of signal integrity while safeguarding sensitive electronic circuits from electromagnetic interference (EMI) and electrostatic discharge (ESD). Its compact Quad Flat No-leads (QFN) package makes it an ideal choice for space-constrained applications.

With a focus on performance, the PEMI4QFN/HT,132 is capable of filtering out unwanted high-frequency noise while allowing desired signals to pass through with minimal attenuation. This feature is critical in maintaining the integrity of digital and analog signals in a wide array of electronic devices such as smartphones, laptops, and other portable electronics.

The integrated ESD protection circuitry is designed to absorb and divert transient voltage spikes, thus protecting downstream components from potential damage. This protection is crucial for devices that are frequently handled by users and are susceptible to static electricity build-up and discharge. The PEMI4QFN/HT,132 ensures that the device maintains its functionality and longevity by providing robust ESD protection in accordance with industry standards.

The QFN package of the PEMI4QFN/HT,132 is not only space-efficient but also offers excellent thermal performance, ensuring that the component operates within its specified temperature range even under high-current conditions. This thermal reliability is especially important in applications where consistent performance and stability are required over a wide range of operating conditions.

As a product of NXP Semiconductors, a leader in the semiconductor industry, the PEMI4QFN/HT,132 is manufactured to meet the highest quality and reliability standards. Customers can trust that this EMI filter with ESD protection will deliver exceptional performance and durability as part of their electronic designs.

In summary, the PEMI4QFN/HT,132 from NXP Semiconductors is an indispensable component for modern electronic devices requiring reliable EMI filtering and ESD protection in a compact form factor. It represents a blend of innovative technology and practical design, ensuring both signal integrity and component safety.

You May Also Be Interested in

Kemet
FILTER RC 220 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC 0.027UF
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess