EN
  • EN
  • DE

PEMI4QFN/LT,132

Part No PEMI4QFN/LT,132
Manufacturer NXP / Nexperia
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER RC(PI) 65 OHM/23PF SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 4
Attenuation Value 23dB @ 800MHz to 3GHz
Resistance - Channel (Ohms) 65
Values R = 65 Ohms, C = 23pF (Total)
ESD Protection Yes
Temperature Range - Operating -40°C to 85°C
Applications LAN, PCS, WAN
Mounting SMD (SMT)
Dimension 0.067" L x 0.047" W (1.70mm x 1.20mm)
Height 0.020" (0.50mm)
Win Source Part Number 1087492-PEMI4QFN/LT,132
Popularity Medium
Supply and Demand Status Balance
Quantity per package 4k pcs
Ultra Librarian 3D Model Ultra Librarian PEMI4QFN/LT,132 CAD Model

Description

The PEMI4QFN/LT,132 is a cutting-edge semiconductor device designed and manufactured by NXP Semiconductors, a leader in the industry known for its high-quality and reliable products. This particular component is a testament to NXP's commitment to providing advanced solutions for the ever-evolving electronics market.

Key Features

  • Package: The device comes in a compact QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications. This package type is known for its excellent thermal performance and minimal lead inductance, making it a preferred choice for high-speed circuits.
  • Integration: The PEMI4QFN/LT,132 is designed to integrate multiple functions into a single chip, which can help reduce the overall component count in a circuit, leading to cost savings and a smaller PCB footprint.
  • Performance: With NXP's advanced semiconductor technology, this device offers high performance with low power consumption. It is suitable for a wide range of applications that require efficient operation and reliability.
  • Applications: This versatile component is well-suited for use in various electronic systems, including but not limited to telecommunications, computing, consumer electronics, and automotive applications.

Technical Specifications

The PEMI4QFN/LT,132 boasts a robust set of technical specifications that cater to the needs of modern electronic designs. It operates over a broad temperature range, ensuring reliability in diverse environmental conditions. The device's electrical characteristics are optimized for low signal distortion and high signal integrity, which is crucial for high-speed data transmission and sensitive analog signal processing.

Quality and Reliability

As with all NXP products, the PEMI4QFN/LT,132 is manufactured to meet the highest standards of quality and reliability. NXP's rigorous testing procedures ensure that each device meets stringent performance criteria before it reaches the customer. This commitment to quality makes NXP's components the choice of engineers and designers who cannot afford to compromise on the reliability of their electronic systems.

For more detailed information, including datasheets, technical documentation, and support resources, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.

You May Also Be Interested in

AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Kemet
FILTER RC 220 OHMS/0.1UF TH
Need more? Email Us
TDK Corporation
FILTER LC(PI) 15PF 270MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 1500PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 5000PF CHASSISSIS
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1727 $57.8545
815+ $0.1418 $115.5670
1,265+ $0.1374 $173.8110
1,740+ $0.1328 $231.0720
2,250+ $0.1284 $288.9000
3,010+ $0.1152 $346.7520
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess