EN
  • EN
  • DE

PESD12VL1BA

Part No PESD12VL1BA
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 12VWM 37VC SOD323
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 12V (Max)
Minimum Breakdown Voltage 14.2V
Max Clamping Voltage 37V
Peak Pulse Current(Ippm) 5A (8/20μs)
Power Dissipation - Pd 200W
Applications General Purpose
Capacitance @ Frequency 19pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package SOD-323
Win Source Part Number 095577-PESD12VL1BA
Family Name PESD12VL1BA
Introduction Date October 04, 2004
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD12VL1BA CAD Model

Description

Product Overview: PESD12VL1BA from NXP

The PESD12VL1BA is a state-of-the-art ESD protection device manufactured by NXP Semiconductors, designed to safeguard sensitive electronics from the perils of electrostatic discharge. This compact and highly efficient component is an essential addition to any circuit where ESD protection is a concern, such as in mobile phones, laptops, and other portable devices.

Key Features

  • Low Clamping Voltage: The PESD12VL1BA offers a low clamping voltage, which ensures that the voltage spike due to ESD is kept to a minimum, protecting sensitive circuits from damage.
  • High ESD Protection: With its capability to withstand ESD discharges up to 30 kV (air and contact discharge), this device provides robust protection that exceeds the highest level defined in the IEC 61000-4-2 international standard.
  • Ultra-low Capacitance: Featuring an ultra-low capacitance of typically 0.8 pF, the PESD12VL1BA minimizes signal distortion in high-speed data lines, making it ideal for protecting USB 2.0, HDMI, LVDS, and other high-speed interfaces.
  • Single-Line Protection: This component is designed to protect one signal line, offering targeted protection where it's needed most.
  • Small Package Size: The PESD12VL1BA is available in a small SOD323 (SC-76) package, which is suitable for high-density circuit boards where space is at a premium.
  • Lead-Free and RoHS Compliant: Complying with current environmental standards, the PESD12VL1BA is lead-free and RoHS compliant, making it suitable for use in products sold in regions with strict environmental regulations.

Applications

The PESD12VL1BA is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Protection of I/O interfaces
  • Mobile and portable devices
  • Computers and peripherals
  • Digital cameras
  • MP3 players

In summary, the PESD12VL1BA from NXP Semiconductors is a high-performance ESD protection diode that offers robust protection for electronic devices against the damaging effects of electrostatic discharge. Its low clamping voltage, high ESD protection level, ultra-low capacitance, and small form factor make it an excellent choice for designers looking to enhance the durability and reliability of their products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 24VWM 42VC SOD323
Lowest to $0.0932
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Diodes Incorporated
DATALINE PROTECTION PP X2-DSN060
Lowest to $0.4366
Yageo
5.0SMDJ, DO-214AB, 28V, 45.4V, R
Lowest to $0.6374
Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Nexperia USA Inc.
TVS DIODE 10WLCSP
Lowest to $5.8209

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3564 $51.6780
300+ $0.3339 $100.1700
465+ $0.3226 $150.0090
670+ $0.3000 $201.0000
870+ $0.2888 $251.2560
1,085+ $0.2775 $301.0875
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess