EN
  • EN
  • DE

PESD12VS1UJ

Part No PESD12VS1UJ
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Unidirectional ESD protection for transient voltage suppression
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236962-PESD12VS1UJ
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD12VS1UJ CAD Model

Description

Introducing the PESD12VS1UJ ESD Protection Diode from NXP Semiconductors

The PESD12VS1UJ is a cutting-edge ESD protection diode designed by NXP Semiconductors, a leader in the electronics industry. This robust diode is engineered to safeguard high-speed data lines and other sensitive circuits from the destructive effects of electrostatic discharge (ESD), which can compromise the integrity and longevity of electronic components.

With its ultra-low capacitance and high level of ESD protection, the PESD12VS1UJ is an ideal choice for applications that demand both signal integrity and resilience against ESD events. It is especially suitable for protecting USB 2.0, HDMI, LVDS, and other high-speed data interfaces that are commonly found in modern consumer electronics, computing devices, and telecommunications systems.

Key Features of PESD12VS1UJ

  • ESD Protection: The device offers excellent ESD protection, capable of withstanding ESD discharges up to ±12 kV contact discharge as per the IEC 61000-4-2 standard, ensuring the safety of sensitive components.
  • Low Capacitance: With a capacitance of only 0.8 pF, this diode preserves signal integrity by minimizing the impact on high-speed data transmission.
  • Low Clamping Voltage: The PESD12VS1UJ features a low clamping voltage, which helps to reduce stress on the protected IC during an ESD event.
  • Single-Line Protection: Designed to protect one data line, this component simplifies circuit design and saves board space.
  • Small Package: The diode comes in an ultra-small, leadless DFN1006-2 (SOD882) surface-mount package, which is ideal for space-constrained applications.

By integrating the PESD12VS1UJ into your design, you can significantly enhance the ESD robustness of your electronic products without compromising on performance or design flexibility. NXP's commitment to quality ensures that this ESD protection diode meets the highest industry standards, providing reliable and long-lasting protection for your valuable electronic circuits.

Whether you're designing the next generation of smartphones, portable electronics, or high-speed data communication equipment, the PESD12VS1UJ from NXP Semiconductors is the go-to solution for safeguarding against the risks posed by ESD. Trust in NXP's expertise to keep your products safe, functional, and competitive in today's fast-paced tech landscape.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
ON Semiconductor
TVS DIODE 64.1VWM 103VC SMB
Need more? Email Us
Littelfuse Inc.
TVS DIODE 53VWM 85VC SMB
Lowest to $0.2391
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Vishay
TVS DIODE 41.4VC 9.7A DO214AC
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1,075+ $0.0466 $50.0950
2,615+ $0.0383 $100.1545
4,045+ $0.0371 $150.0695
5,575+ $0.0359 $200.1425
7,205+ $0.0347 $250.0135
9,650+ $0.0311 $300.1150
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,000 pieces
MOQ: 1075 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess