EN
  • EN
  • DE
  • IT

PESD15VS2UQ

Part No PESD15VS2UQ
Manufacturer NXP / Nexperia
Description Double ESD protection diodes in SOT663 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236976-PESD15VS2UQ
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD15VS2UQ CAD Model

Description

Product Overview: PESD15VS2UQ from NXP Semiconductors

The PESD15VS2UQ is a state-of-the-art ESD protection device designed by NXP Semiconductors, a leader in providing innovative and reliable semiconductor solutions. This product is specifically engineered to safeguard high-speed data lines and other sensitive circuits from electrostatic discharge (ESD) that can cause irreversible damage to electronic components.

With its ultra-low capacitance and high surge protection capabilities, the PESD15VS2UQ is an ideal choice for protecting applications that require high signal integrity. It is commonly used in USB 2.0, HDMI, Ethernet, and other high-speed data interfaces that are susceptible to ESD events.

Key Features

  • Low Clamping Voltage: The device offers excellent protection by clamping the voltage to a low level during ESD events, ensuring the safety of the protected IC.
  • Ultra-Low Capacitance: With a capacitance of only 0.7 pF, the PESD15VS2UQ minimizes signal attenuation, making it suitable for high-speed data lines without compromising performance.
  • High Surge Capability: It can withstand ESD discharges up to 15 kV, providing robust protection against common ESD threats.
  • Small Package: The device comes in an ultra-small DFN1006-2 (SOD882) leadless package, which allows for space-saving PCB designs and is ideal for compact electronic assemblies.
  • Bi-Directional Protection: It provides symmetrical ESD protection for data lines, which means it can protect against ESD pulses regardless of the polarity.

Applications

The versatility of the PESD15VS2UQ makes it suitable for a wide range of applications across various industries. It is commonly employed in consumer electronics, mobile devices, computing interfaces, and communication systems where ESD protection is critical for the reliability and longevity of the product.

Reliability and Quality

NXP Semiconductors is committed to delivering high-quality products that meet the stringent requirements of the electronics industry. The PESD15VS2UQ is manufactured with precision and subjected to rigorous testing to ensure it meets NXP's standards for durability and performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9360 $56.1600
150+ $0.7681 $115.2150
230+ $0.7440 $171.1200
315+ $0.7200 $226.8000
405+ $0.6961 $281.9205
540+ $0.6241 $337.0140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess