EN
  • EN
  • DE
  • IT

PESD16VX1UL

Part No PESD16VX1UL
Manufacturer NXP / Nexperia
Description Ultra low capacitance unidirectional ESD protection diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236980-PESD16VX1UL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PESD16VX1UL CAD Model

Description

Overview of NXP's PESD16VX1UL ESD Protection Device

The PESD16VX1UL from NXP Semiconductors is a high-performance, ultra-low capacitance ElectroStatic Discharge (ESD) protection device designed to shield sensitive electronic components from destructive ESD strikes. This robust component is an ideal solution for safeguarding high-speed data lines and signal lines in a variety of applications, including mobile devices, computing interfaces, and telecommunication systems.

Key Features

  • Low Clamping Voltage: The PESD16VX1UL offers a very low clamping voltage, ensuring that sensitive circuits are well-protected from the high energy associated with ESD events.
  • Ultra-Low Capacitance: With an ultra-low capacitance of typically 0.2 pF, this device is particularly suited for protecting high-frequency signal lines without compromising signal integrity.
  • High ESD Protection Level: It can withstand ESD discharges up to ±20 kV, providing robust protection against the most stringent ESD threats as defined by the IEC 61000-4-2 standard.
  • Single-Line Protection: The PESD16VX1UL is designed to protect one signal line, offering a precise and targeted approach to ESD protection.
  • Small Package Size: Encased in a small SOD882 leadless package, the device minimizes the required PCB space, making it suitable for space-constrained applications.
  • RoHS Compliant: Complying with the RoHS directive, this ESD protection device is manufactured without the use of hazardous substances, making it an environmentally friendly choice.

Applications

The versatile nature of the PESD16VX1UL allows it to be used across a wide range of applications. It is particularly effective in protecting high-speed interfaces such as USB 2.0, HDMI, SATA, and LVDS. In addition, it is suitable for RF antenna protection and can be used in wireless communication devices where maintaining signal clarity is paramount.

Reliability and Quality Assurance

NXP's commitment to quality ensures that the PESD16VX1UL meets the highest standards of reliability and performance. The device undergoes rigorous testing to guarantee that it performs to specifications under extreme conditions and throughout its operational lifespan.

In conclusion, the PESD16VX1UL from NXP is a superior choice for designers looking to enhance the ESD resilience of their electronic systems without compromising on signal quality or design compactness.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3494 $59.3980
405+ $0.2868 $116.1540
625+ $0.2778 $173.6250
860+ $0.2688 $231.1680
1,115+ $0.2599 $289.7885
1,490+ $0.2330 $347.1700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 323,000 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess