EN
  • EN
  • DE

PESD24VF1BLYL

Part No PESD24VF1BLYL
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 24VWM 17VC DFN1006-2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Type Zener
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 24V (Max)
Minimum Breakdown Voltage 24.5V
Max Clamping Voltage 17V
Peak Pulse Current(Ippm) 1A (8/20μs)
Applications Automotive
Capacitance @ Frequency 0.3pF @ 1MHz
Temperature Range - Operating -55°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package DFN1006-2
Win Source Part Number 120176-PESD24VF1BLYL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PESD24VF1BL
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian PESD24VF1BLYL CAD Model

Description

Introducing the NXP PESD24VF1BLYL ESD Protection Diode

The NXP PESD24VF1BLYL is a cutting-edge electrostatic discharge (ESD) protection diode designed to safeguard high-speed data lines and other sensitive electronics from the potentially damaging effects of ESD. This bi-directional, ultra-low capacitance device is specially crafted to provide robust protection for electronic equipment, ensuring reliability and longevity in a variety of applications.

Key Features of the PESD24VF1BLYL

  • High ESD Protection: The PESD24VF1BLYL is capable of withstanding ESD discharges up to 24 kV, far exceeding the IEC 61000-4-2 standard, which ensures superior protection for sensitive components against electrical surges.
  • Ultra-low Capacitance: With a capacitance of only 0.7 pF, this device is perfect for protecting high-speed data lines without compromising signal integrity, making it ideal for applications such as USB 2.0, HDMI, and other high-speed interfaces.
  • Bi-directional Protection: The diode provides symmetrical ESD protection for data lines, which means it can suppress positive and negative transients, ensuring comprehensive coverage for your electronic circuits.
  • Small Form Factor: The PESD24VF1BLYL comes in a small SOD882 leadless package, which makes it a perfect choice for space-constrained applications while providing excellent thermal and electrical performance.
  • Low Clamping Voltage: It offers a low clamping voltage, which is crucial for protecting modern electronics with low voltage tolerances, thereby preserving the integrity of the protected device.

Applications

The PESD24VF1BLYL is highly versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Mobile devices
  • Computers and peripherals
  • Networking equipment
  • Digital cameras
  • Portable electronics

With its robust protection features and small footprint, the NXP PESD24VF1BLYL is an excellent choice for designers looking to enhance the ESD resilience of their high-speed data interfaces. Its ability to safeguard against intense ESD events while maintaining signal integrity makes it an indispensable component for any application where data integrity and device longevity are of paramount importance.

You May Also Be Interested in

Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,685+ $0.0297 $50.0445
4,100+ $0.0244 $100.0400
6,360+ $0.0236 $150.0960
8,735+ $0.0229 $200.0315
11,315+ $0.0221 $250.0615
15,155+ $0.0198 $300.0690
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 980,000 pieces
MOQ: 1685 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess