EN
  • EN
  • DE

PESD3V3U1UT

Part No PESD3V3U1UT
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Ultra low capacitance ESD protection diode in SOT23 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237018-PESD3V3U1UT
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Communications & Networking, Industrial
Ultra Librarian 3D Model Ultra Librarian PESD3V3U1UT CAD Model

Description

NXP PESD3V3U1UT ESD Protection Diode

The NXP PESD3V3U1UT is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This compact, unidirectional ESD protection device is part of NXP's extensive range of protection solutions, offering reliable performance in a small, surface-mount package.

Key Features

  • Low Clamping Voltage: The PESD3V3U1UT provides a very low clamping voltage, ensuring that any ESD pulses are quickly and effectively suppressed, protecting the downstream components from damage.
  • High ESD Protection Level: With its capability to withstand ESD discharges up to 30 kV (air and contact discharge), this diode offers robust protection as per the IEC 61000-4-2 standard, making it ideal for high reliability applications.
  • Ultra-low Capacitance: The device features ultra-low line capacitance, typically around 0.55 pF, which minimizes signal distortion on high-speed data lines, making it suitable for applications such as USB 2.0, HDMI, and antenna lines.
  • Small Footprint: Housed in a small SOD323 (SC-76) package, the PESD3V3U1UT is optimized for space-constrained applications, allowing for high-density board designs without compromising on protection.

Applications

The versatility of the NXP PESD3V3U1UT makes it an excellent choice for a wide range of applications. It is particularly well-suited for:

  • Mobile devices, such as smartphones and tablets
  • Portable electronics, including digital cameras and portable media players
  • High-speed data interfaces like USB 2.0, HDMI, and Ethernet
  • Wireless communication systems, including Wi-Fi and Bluetooth modules
  • Consumer electronics, such as TVs, set-top boxes, and gaming consoles

Reliability and Quality

Manufactured by NXP, a leader in the semiconductor industry, the PESD3V3U1UT is built with high-quality materials and is subjected to rigorous testing to ensure its performance and reliability. Customers can trust this ESD protection diode to provide consistent protection and maintain the integrity of their electronic designs.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 85.5VWM 137VC SMB
Lowest to $0.3361
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
STMicroelectronics
TVS DIODE 15.3VWM 32.5VC SMB
Lowest to $0.8303
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
SMC Diode Solutions
TVS DIODE 150VWM 243VC SMB
Lowest to $0.1287
Panasonic
TVS DIODE 4VWM SSSMINI3P
Lowest to $0.3269
Diodes Incorporated
TVS DIODE 24VWM 38.9VC SMC
Lowest to $0.3042
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess