EN
  • EN
  • DE

PESD3V3V4UF

Part No PESD3V3V4UF
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Very low capacitance unidirectional quadruple ESD protection diode arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237019-PESD3V3V4UF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD3V3V4UF CAD Model

Description

NXP PESD3V3V4UF Ultra Low Capacitance ESD Protection Diode

The NXP PESD3V3V4UF is a state-of-the-art ESD protection diode designed to safeguard high-speed data lines from the damaging effects of Electrostatic Discharge (ESD). This ultra-low capacitance device is ideal for protecting sensitive electronic components in applications such as USB 3.0, HDMI, Thunderbolt, and other high-speed data interfaces.

Featuring a mere 0.35 pF capacitance, the PESD3V3V4UF ensures that signal integrity is maintained even at the highest data rates. This low level of capacitance is crucial for minimizing signal attenuation and preserving the integrity of high-speed signals. The diode is capable of withstanding ESD discharges up to 30 kV, providing robust protection against common ESD events.

The PESD3V3V4UF comes in a small, leadless DFN1110-3 (SOT1089) package, which not only saves valuable board space but also provides a low inductance path to ground, enhancing its ESD protection performance. The compact form factor makes it an excellent choice for the latest electronic devices where space is at a premium.

This ESD protection diode features four lines of protection, which allows it to protect multiple data lines simultaneously. It is designed to clamp ESD strikes quickly, safely shunting excess energy away from the protected IC, thereby preventing damage to the device. Additionally, its low clamping voltage ensures that the protected components are not exposed to high voltage levels during an ESD event.

With its high level of integration and protection, the NXP PESD3V3V4UF is a must-have for designers looking to enhance the reliability and longevity of their high-speed digital interfaces. Its ease of implementation, combined with its powerful protective features, makes it an indispensable component in the design of modern electronic devices that require the highest level of ESD protection without compromising on performance.

Overall, NXP's PESD3V3V4UF is a versatile and reliable solution for protecting sensitive electronics from the potentially devastating effects of ESD, ensuring that your devices operate smoothly and reliably for years to come.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1989 $59.9450
120+ $0.9841 $118.0920
185+ $0.9529 $176.2865
255+ $0.9228 $235.3140
325+ $0.8917 $289.8025
435+ $0.7993 $347.6955
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess