EN
  • EN
  • DE

PESD3V3V4UG,115

Part No PESD3V3V4UG,115
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11VC SOT353
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Zener
Unidirectional Channels 1
STAND-OFF Voltage (Vwm) 3.3V (Max)
Minimum Breakdown Voltage 5.3V
Max Clamping Voltage 11V
Peak Pulse Current(Ippm) 1.5A (8/20μs)
Power Dissipation - Pd 16W
Applications General Purpose
Capacitance @ Frequency 15pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TA)
Mounting SMD (SMT)
Case / Package 5-TSSOP
Win Source Part Number 100829-PESD3V3V4UG,115
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD3V3V4UG,115 CAD Model

Description

Product Overview: PESD3V3V4UG,115 by NXP Semiconductors

The PESD3V3V4UG,115 is a state-of-the-art ESD protection device from NXP Semiconductors, designed to safeguard high-speed data lines from electrostatic discharge (ESD) threats. This compact and efficient component is an essential addition to any circuit where data integrity and component longevity are of paramount importance.

Key Features

  • Low Clamping Voltage: The device provides a very low clamping voltage, ensuring that sensitive components downstream are well-protected against ESD strikes.
  • High ESD Protection Level: It is capable of withstanding ESD discharges up to 30 kV (air and contact discharge) as per the IEC 61000-4-2 standard, providing robust protection for your electronic equipment.
  • Multi-Line Protection: The PESD3V3V4UG,115 is designed to protect up to four data lines simultaneously, making it highly efficient for complex circuit designs.
  • Ultra-Low Capacitance: With an ultra-low line capacitance, this device is particularly suitable for high-speed data applications, ensuring signal integrity is maintained.
  • Small Package Size: Encased in a small SOT (953) leadless ultra-small plastic package, it saves valuable board space and is ideal for portable electronics where size is a critical factor.

Applications

The versatility of the PESD3V3V4UG,115 allows it to be used in a variety of applications, particularly where high-speed data lines require protection. Some common applications include:

  • USB 2.0 and 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Antenna connections
  • Mobile handsets and consumer electronics
  • Serial and parallel ports

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD3V3V4UG,115 is no exception. Manufactured to high standards, this ESD protection device ensures your circuits are safeguarded with precision and reliability.

Environmental Compliance

Furthermore, the PESD3V3V4UG,115 complies with the RoHS directive, ensuring that it meets the European Union's restrictions on the use of certain hazardous substances in electrical and electronic equipment. This commitment to environmental responsibility makes it a suitable choice for eco-conscious businesses and consumers.

Overall, the PESD3V3V4UG,115 from NXP Semiconductors is an excellent choice for designers looking to enhance the ESD protection of their high-speed data interfaces, while maintaining signal integrity and minimizing PCB space.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Need more? Email Us
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1467
Nexperia USA Inc.
TREOS HIGH-SPEED PROTECTION
Lowest to $0.7331
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $0.1901
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
360+ $0.1605 $57.7800
880+ $0.1317 $115.8960
1,355+ $0.1282 $173.7110
1,870+ $0.1236 $231.1320
2,430+ $0.1190 $289.1700
3,230+ $0.1074 $346.9020
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 360 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess