EN
  • EN
  • DE

PESD5V0L5UY

Part No PESD5V0L5UY
Manufacturer NXP / Nexperia
Description ESD Suppressor Diode TVS Uni-Dir 5V Automotive 6-Pin TSSOP / Low capacitance 5-fold ESD protection diode arrays in SOT363 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237036-PESD5V0L5UY
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name PESD5V0L5UY
Introduction Date March 23, 2004
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PESD5V0L5UY CAD Model

Description

Introducing the PESD5V0L5UY Low-Capacitance ESD Protection Diode from NXP

When it comes to safeguarding sensitive electronics from electrostatic discharges (ESD), the PESD5V0L5UY from NXP Semiconductors stands out as a highly effective solution. This robust protection diode is designed to shield high-speed data lines and other vulnerable circuits against the damaging effects of ESD, ensuring the longevity and reliability of your electronic devices.

Key Features

  • Low Capacitance: The PESD5V0L5UY boasts an ultra-low capacitance of typically 0.5 pF, making it ideal for protecting high-speed data lines without compromising signal integrity.
  • High ESD Protection: This diode offers exceptional protection against ESD, capable of withstanding ESD discharges up to 30 kV (air and contact discharge) as per the IEC 61000-4-2 standard.
  • Low Clamping Voltage: The device features a low clamping voltage, which ensures that even when an ESD event occurs, the voltage presented to the protected component remains within safe limits.
  • Single-Line Protection: Designed to protect one signal line, the PESD5V0L5UY can be used in applications where space is at a premium, thanks to its small and discrete package.
  • Leadless Ultra Small Package: The diode comes in a DFN1006-2 (SOD882) leadless ultra-small plastic package, which is not only space-saving but also offers excellent thermal and electrical characteristics.

Applications

The PESD5V0L5UY is particularly well-suited for a wide range of applications where high-speed data integrity and ESD protection are critical. Typical applications include:

  • USB 2.0 and 3.0 interfaces
  • HDMI, DisplayPort, and other high-speed data lines
  • Mobile phones, tablets, and other portable devices
  • Wireless communication systems
  • High-speed signal lines requiring low-capacitive loading

Why Choose the PESD5V0L5UY?

With its combination of low capacitance, high ESD protection, and a compact form factor, the PESD5V0L5UY from NXP is an excellent choice for designers looking to enhance the durability of their electronic products without sacrificing performance. Whether you're working on consumer electronics, telecommunications, or high-speed data equipment, this ESD protection diode is engineered to provide reliable protection where it matters most.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,335+ $0.0375 $50.0625
3,250+ $0.0308 $100.1000
5,035+ $0.0298 $150.0430
6,925+ $0.0289 $200.1325
8,965+ $0.0279 $250.1235
12,000+ $0.0250 $300.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 1335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess