EN
  • EN
  • DE

PESD5V0U5BF

Part No PESD5V0U5BF
Manufacturer NXP / Nexperia
Description Ultra low capacitance bidirectional fivefold ESD protection arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237060-PESD5V0U5BF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0U5BF CAD Model

Description

Introducing the PESD5V0U5BF ESD Protection Diode from NXP Semiconductors

The PESD5V0U5BF is a state-of-the-art ESD protection diode designed by NXP Semiconductors, a trusted name in the electronics industry. This robust component is specifically engineered to safeguard sensitive electronics against electrostatic discharge (ESD), which can be detrimental to the integrity and longevity of electronic devices. The PESD5V0U5BF is an ideal solution for protecting high-speed data lines and other vulnerable circuits used in a wide range of applications.

Key Features

  • Low Capacitance: With a capacitance of just 0.7 pF, this diode provides excellent protection for high-speed data lines without significantly affecting signal integrity.
  • Low Clamping Voltage: The device offers a low clamping voltage, ensuring that even the most sensitive components are shielded from the harmful effects of ESD strikes.
  • High ESD Protection Level: It is capable of withstanding ESD discharges up to 30 kV, providing a high level of protection for your electronic devices.
  • Single-line Bidirectional Configuration: This feature simplifies circuit design by providing symmetrical ESD protection in both directions on a single line.
  • Small Package Size: The PESD5V0U5BF comes in an ultra-small DFN1006-2 (SOD882) leadless package, making it ideal for space-constrained applications.

Applications

The PESD5V0U5BF ESD protection diode is versatile and can be used in various applications, including:

  • USB 2.0 and 3.0 power and data line protection
  • HDMI, DisplayPort, and other high-speed data interfaces
  • Wireless communication systems
  • Mobile phones, tablets, and other portable devices
  • High-speed signal lines requiring minimal signal distortion

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the PESD5V0U5BF is no exception. It is manufactured using the latest technology and stringent quality control measures, ensuring that it meets the high standards expected by the industry. By choosing the PESD5V0U5BF for your ESD protection needs, you can be confident that your electronic devices will be well-protected against the challenges of electrostatic discharge.

For technical specifications, application notes, and further information, please refer to the official NXP datasheets and product documentation.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4717 $51.8870
230+ $0.4418 $101.6140
355+ $0.4269 $151.5495
505+ $0.3971 $200.5355
655+ $0.3821 $250.2755
820+ $0.3672 $301.1040
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess