EN
  • EN
  • DE

PESD5V0V4UG

Part No PESD5V0V4UG
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description Very low capacitance quadruple ESD protection diode arrays in SOT353 package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1237068-PESD5V0V4UG
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PESD5V0V4UG CAD Model

Description

Introducing the PESD5V0V4UG - Your Ultimate ESD Protection Solution

The PESD5V0V4UG is a state-of-the-art ESD protection device crafted by the renowned semiconductor manufacturer, NXP Semiconductors. This robust component is designed to shield sensitive electronic circuits from the destructive forces of Electrostatic Discharge (ESD), ensuring the longevity and reliability of your electronic products.

Key Features

  • High ESD Protection Level: The PESD5V0V4UG offers exceptional protection against ESD, withstanding ESD discharges up to 30 kV (air and contact discharge) as per the IEC 61000-4-2 standard. This level of protection is crucial for modern electronic devices that are frequently handled, preventing damage and maintaining functionality.
  • Ultra-low Clamping Voltage: This device features an ultra-low clamping voltage, which is vital for safeguarding sensitive components from voltage spikes that can occur during ESD events.
  • Low Capacitance: The PESD5V0V4UG boasts a low loading capacitance, making it an ideal choice for high-speed data lines where signal integrity is paramount.
  • Multiple Channel Protection: With its four-line protection capability, this component can secure multiple traces simultaneously, reducing the need for additional components and simplifying design.

Applications

The versatility of the PESD5V0V4UG allows it to be used in a wide range of applications. It is particularly well-suited for high-speed data and signal lines, such as:

  • USB 2.0 and 3.0 ports
  • HDMI and DisplayPort interfaces
  • Antennae and RF lines
  • Mobile and computing devices
  • Industrial controls

Package and Installation

Encased in an ultra-compact DFN2020-6 (SOT1118) leadless package, the PESD5V0V4UG is designed for space-constrained applications. Its small footprint and low profile make it ideal for modern compact electronics. The device is compatible with standard SMD assembly processes, facilitating easy integration into existing production lines.

Conclusion

With its robust ESD protection, low capacitance, and compact form factor, the PESD5V0V4UG from NXP Semiconductors is an essential component for any design requiring reliable ESD protection. It ensures the safety and durability of electronic devices, preserving both your data and hardware from the unexpected threats posed by electrostatic discharge.

You May Also Be Interested in

Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Littelfuse Inc.
TVS DIODE 154VWM 246VC SMB
Lowest to $0.2502
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
STMicroelectronics
TVS DIODE 25.6VWM 53.5VC SMC
Lowest to $2.3281
Micro Commercial Co
TVS DIODE 28.2VWM DO201AE
Lowest to $0.2931
Micro Commercial Co
TVS DIODE 78VWM 126VC R6
Lowest to $2.0048
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SMB
Lowest to $0.1455

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2529 $58.1670
560+ $0.2079 $116.4240
865+ $0.2010 $173.8650
1,195+ $0.1940 $231.8300
1,535+ $0.1883 $289.0405
2,055+ $0.1686 $346.4730
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,600 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess