EN
  • EN
  • DE

PESD5V0X2UAM

Part No PESD5V0X2UAM
Manufacturer NXP / Nexperia
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 725959-PESD5V0X2UAM
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PESD5V0X2UAM CAD Model

Description

NXP PESD5V0X2UAM ESD Protection Diode

The NXP PESD5V0X2UAM is a state-of-the-art ESD protection diode designed to safeguard sensitive electronic components from electrostatic discharge (ESD) damages. This robust diode is an essential component for modern electronic devices that require high levels of protection against the transient excess voltage that can occur during ESD events.

Key Features

  • Low Clamping Voltage: The PESD5V0X2UAM offers a low clamping voltage, ensuring that any excess voltage is quickly and effectively suppressed, minimizing the risk of damage to the protected device.
  • High ESD Protection Level: With its capability to withstand ESD discharges up to 30 kV (air and contact discharge), this diode provides superior protection as per the IEC 61000-4-2 standard, making it suitable for high reliability applications.
  • Ultra-low Capacitance: Featuring an ultra-low capacitance of typically 0.8 pF, the diode is ideal for protecting high-speed data lines without compromising signal integrity.
  • Bi-directional Protection: The device offers bi-directional ESD protection, ensuring that both lines to which it is connected are guarded against ESD pulses.
  • Small Package Size: Enclosed in a small SOT-23 plastic package, the PESD5V0X2UAM is perfect for space-constrained applications.

Applications

The NXP PESD5V0X2UAM is versatile and can be used across various applications where ESD sensitivity is a concern. It is particularly well-suited for:

  • High-speed data line protection in USB 2.0, HDMI, Ethernet, and other communication ports.
  • Protection of sensitive RF and antenna circuits.
  • Mobile devices, including smartphones and tablets, where miniaturization is key.
  • Consumer electronics that require robust protection to ensure longevity and reliability.

With its combination of high ESD protection, low capacitance, and small form factor, the NXP PESD5V0X2UAM is an excellent choice for designers looking to enhance the durability and performance of their electronic products. Its ability to seamlessly integrate into various circuit designs while providing high-level protection makes it an invaluable component in the fight against electrostatic damage.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0051 $60.1530
75+ $1.6459 $123.4425
110+ $1.5939 $175.3290
150+ $1.5431 $231.4650
195+ $1.4911 $290.7645
260+ $1.3375 $347.7500
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,800 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess