EN
  • EN
  • DE

PH3855L

Part No PH3855L
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 55V 24A LFPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 55V
Continuous Drain Current at 25°C 24A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Gate-Source Threshold Voltage 2V @ 1mA
Max Gate Charge 11.7nC @ 5V
Max Input Capacitance 765pF @ 25V
Maximum Gate-Source Voltage ±15V
Power Dissipation (Max) 50W (Tc)
Maximum Rds On at Id,Vgs 36 mOhm @ 15A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package LFPAK56, Power-SO8
Dimension SC-100, SOT-669
Win Source Part Number 209882-PH3855L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PH3855L CAD Model

Description

Introducing the NXP PH3855L - A Robust Power MOSFET

The NXP PH3855L is a state-of-the-art power MOSFET designed to deliver high performance for a wide range of applications. This device is part of NXP's acclaimed portfolio of power management solutions, engineered to address the increasing demand for energy efficiency and reliability in the electronics industry.

Key Features:

  • Low On-Resistance: The PH3855L boasts an exceptionally low on-resistance, which translates into minimal power loss during operation and enhances overall system efficiency.
  • High-Speed Switching: This MOSFET is optimized for high-speed switching, making it an ideal choice for high-frequency power supplies and converters.
  • Enhanced Thermal Performance: With an advanced package design, the PH3855L ensures superior thermal performance, ensuring stability and longevity even under high-temperature conditions.
  • Robustness: The device is engineered to withstand harsh environments and is characterized by its high ruggedness, which reduces the risk of failure in critical applications.

Applications:

The versatility of the PH3855L makes it suitable for a diverse array of applications, including:

  • DC/DC Converters
  • Motor Control Systems
  • Power Management Circuits
  • Automotive Electronics
  • Switch Mode Power Supplies (SMPS)

Product Specifications:

The PH3855L is encapsulated in a compact, surface-mount package that enables easy integration into various circuit designs. Its key specifications include a drain-source voltage (Vds) rating, a continuous drain current (Id) capability, and a gate-source voltage (Vgs) threshold that ensures reliable operation even at low gate voltages.

Quality and Reliability:

NXP is committed to delivering high-quality products, and the PH3855L is no exception. Each device undergoes rigorous testing to ensure it meets NXP's stringent quality standards. Customers can trust the PH3855L for their critical power management needs, knowing it comes with the reliability and performance that NXP is known for.

You May Also Be Interested in

Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess