EN
  • EN
  • DE

STP48N30M8

Part No STP48N30M8
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 1341558-STP48N30M8
Ultra Librarian 3D Model Ultra Librarian STP48N30M8 CAD Model

Description

STP48N30M8 - N-channel 300 V, 0.084 Ω typ., 48 A STripFET™ VIII DeepGATE™ Power MOSFET in a TO-220 package

The STP48N30M8 is a cutting-edge N-channel Power MOSFET from STMicroelectronics, a global semiconductor leader. It is part of the STripFET VIII family, which is renowned for its excellent RDS(on) per area and low gate charge. This particular MOSFET is designed to provide high efficiency and reliability for a wide range of applications, including switch-mode power supplies, DC-AC converters for welding equipment, and motor control drivers.

With a drain-source voltage of 300 V and a continuous drain current of 48 A, the STP48N30M8 is capable of handling high power applications with ease. Its typical on-resistance of just 0.084 Ω ensures that power losses are minimized during operation, making it an energy-efficient choice for designers.

The device features ST's advanced DeepGATE™ technology, which allows for fast switching performance and enhanced threshold voltage stability. This technology, combined with the low gate charge and low input capacitance, contributes to the MOSFET's superior switching performance, making it ideal for high-frequency applications.

The STP48N30M8 is housed in a robust TO-220 package, which provides a good balance between thermal performance and compactness. The package is designed to handle high current and high power dissipation, ensuring the MOSFET operates reliably even in demanding situations.

Additionally, the STP48N30M8 benefits from STMicroelectronics' commitment to environmental sustainability. It is compliant with the European Union's RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This commitment ensures that the product is not only high-performing but also environmentally conscious.

In summary, the STP48N30M8 from STMicroelectronics is an exceptional choice for designers looking for a high-performance, energy-efficient, and reliable N-channel Power MOSFET. Its advanced features and robust design make it suitable for a variety of power applications, while its environmental compliance ensures that it meets modern sustainability standards.

You May Also Be Interested in

Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess