EN
  • EN
  • DE
  • IT

PH6R030AL

Part No PH6R030AL
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0906+
Reference case TO252-4
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 755605-PH6R030AL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PH6R030AL CAD Model

Description

The NXP PH6R030AL is a state-of-the-art silicon-based power transistor designed for high-efficiency applications. This advanced lateral diffused metal-oxide-semiconductor (LDMOS) transistor is tailored for RF power amplifiers in a wide range of frequency bands, making it an ideal choice for applications such as broadcast transmitters, cellular base stations, and RF energy systems.

Key Features

  • Wide Frequency Range: The PH6R030AL operates effectively across a broad spectrum, enabling versatile use in various RF applications.
  • High Power Performance: With an excellent power density, this transistor can deliver a significant amount of power while maintaining high efficiency, which is crucial for systems where power output and thermal performance are critical.
  • Robust Thermal Management: The device is encapsulated in a ceramic package that offers superior thermal conductivity, ensuring reliable operation even under high-temperature conditions.
  • Advanced LDMOS Technology: The use of LDMOS technology provides high gain, efficiency, and linearity, which are essential for modern RF power amplifiers.

Applications

The versatility of the NXP PH6R030AL makes it suitable for a variety of applications, including but not limited to:

  • Commercial and public radio broadcast transmitters
  • Cellular base station amplifiers for GSM, CDMA, LTE, and 5G networks
  • Professional RF heating applications in industrial, medical, and scientific fields
  • High-power RF test and measurement equipment

Product Specifications

The PH6R030AL boasts a maximum power output with high efficiency, ensuring that it can handle demanding applications with ease. Its rugged design is built to withstand the rigors of continuous operation, making it a reliable component in any power amplifier design.

Conclusion

In conclusion, the NXP PH6R030AL is a high-performance LDMOS power transistor that offers a combination of high efficiency, wide frequency range, and robust thermal performance. Its advanced technology and versatile application range make it a top choice for designers and engineers seeking to enhance their RF power amplification systems.

You May Also Be Interested in

Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess