EN
  • EN
  • DE

PH9130AL115

Part No PH9130AL115
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description SMALL SIGNAL N-CHANNEL MOSFET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr NXP
Series *
Package Bulk
Product Status Active
Base Product Number PH9130
Standard Package 1,500 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 889025-PH9130AL115
Ultra Librarian 3D Model Ultra Librarian PH9130AL115 CAD Model

Description

The NXP PH9130AL115 is a cutting-edge, high-performance product designed to cater to the demanding requirements of modern electronic applications. As a member of NXP's extensive portfolio of semiconductor solutions, this product is engineered to deliver exceptional reliability and efficiency.

Key Features

  • High Power Efficiency: The PH9130AL115 is optimized for high-power applications, ensuring that devices operate with maximum energy efficiency, reducing heat dissipation and improving overall system performance.
  • Advanced Technology: Built using NXP's state-of-the-art semiconductor technology, this product offers superior switching speeds and robustness, which are essential for high-frequency operations.
  • Durability: This product is designed to withstand harsh conditions and is characterized by its long operational life, making it a reliable choice for critical applications.
  • Compact Design: The PH9130AL115 comes in a compact package, which is crucial for space-constrained applications, allowing for more efficient use of PCB real estate.

Applications

The versatility of the PH9130AL115 makes it suitable for a wide array of applications. It is commonly used in:

  • Power management systems
  • DC-DC converters
  • Motor control circuits
  • Renewable energy inverters
  • Telecommunication infrastructure

Product Specifications

The PH9130AL115 boasts impressive technical specifications that underscore its performance capabilities:

  • Package: Leadless
  • Mounting Style: Surface Mount
  • Operating Temperature Range: Specified by manufacturer
  • Quality and Reliability: Certified by NXP's rigorous testing protocols

Why Choose NXP's PH9130AL115?

Choosing the PH9130AL115 for your applications means selecting a product from NXP, a trusted leader in the semiconductor industry. With its robust design, high efficiency, and compact form factor, the PH9130AL115 is an excellent choice for designers looking to enhance their systems with top-tier semiconductor technology. Whether for industrial, automotive, or consumer electronics, the PH9130AL115 is engineered to meet and exceed the expectations of the most demanding applications.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3945 $61.1010
42+ $2.7847 $116.9574
65+ $2.6981 $175.3765
89+ $2.6115 $232.4235
115+ $2.5237 $290.2255
154+ $2.2626 $348.4404
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess