EN
  • EN
  • DE

PHB73N06T

Part No PHB73N06T
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 73A D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 73A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 1mA
Max Gate Charge 54nC @ 10V
Max Input Capacitance 2464pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 166W (Tc)
Maximum Rds On at Id,Vgs 14 mOhm @ 25A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Dimension TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 061462-PHB73N06T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PHB73N06T CAD Model

Description

PHB73N06T - NXP Semiconductors

The PHB73N06T is a robust and high-performance TrenchMOS™ transistor designed by NXP Semiconductors, a leading technology company known for its innovative and reliable solutions in the semiconductor space. This particular product is part of the TrenchMOS standard level FET series, which is widely recognized for its efficiency and effectiveness in a variety of applications.

Key Features

  • Low Threshold Voltage: The device boasts a low threshold voltage, which ensures that it can be driven at lower gate voltages, making it suitable for low-voltage applications.
  • High-Speed Switching: With its TrenchMOS technology, the PHB73N06T offers high-speed switching capabilities, which is essential for applications requiring fast response times.
  • High Energy Efficiency: The transistor is designed to minimize on-state resistance, thereby reducing power losses and improving overall energy efficiency.
  • Robust Thermal and Electrical Performance: It can handle high current and power levels while maintaining stability, thanks to its excellent thermal and electrical characteristics.

Applications

The versatility of the PHB73N06T makes it suitable for a wide range of applications, including:

  • DC/DC converters
  • Motor control circuits
  • Power management systems
  • Automotive applications
  • Switch mode power supplies (SMPS)

Product Specifications

The PHB73N06T transistor comes with a set of specifications that make it a reliable choice for designers and engineers:

  • Type: N-channel enhancement-mode FET
  • Drain-source voltage (Vds): 55V
  • Continuous drain current (Id): 75A
  • Power dissipation (Pd): 110W
  • Operating temperature range: -55°C to +175°C

Engineered for durability and performance, the PHB73N06T stands as a testament to NXP's commitment to providing high-quality and reliable semiconductor products. Whether for industrial, automotive, or consumer applications, this TrenchMOS transistor is designed to meet the rigorous demands of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess