EN
  • EN
  • DE

PHD36N03LT,118

Part No PHD36N03LT,118
Manufacturer NXP / Nexperia
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 30V 43.4A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer NXP
Series TrenchMOS
Packaging Reel - TR
Part Status Obsolete(EOL)
Channel Type Type N
Technology MOSFET
Drain Source Voltage 30V
Current - Continuous Drain (Id) @ 25°C 43.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Vgs(th) (Maximum) @ Id 2V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 18.5nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 690pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 57.6W (Tc)
Rds On (Maximum) @ Id, Vgs 17 mOhm @ 25A, 10V
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting SMD
Manufacturer Package DPAK
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Homepage www.nxp.com
Win Source Part Number 733371-PHD36N03LT,118
Popularity Medium
Supply and Demand Status Limited
Family Name PHD36N03L
Introduction Date June 30, 2003
ECCN EAR99
Estimated EOL Date End of life (Obsolete)
Ultra Librarian 3D Model Ultra Librarian PHD36N03LT,118 CAD Model

Description

The PHD36N03LT,118 is a high-performance, N-channel TrenchMOS™ transistor designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This MOSFET is part of the TrenchMOS Logic Level series, which is renowned for its low on-state resistance and high switching speed. The device is ideally suited for a wide range of power management applications, including DC-DC converters, motor control, and general-purpose switching.

Key Features

  • Low threshold voltage: The device features a low threshold voltage, making it compatible with logic level drive circuits and reducing the need for additional drive circuitry.
  • High-speed switching: With its fast switching capabilities, the PHD36N03LT,118 ensures efficient operation with reduced switching losses, which is crucial for high-frequency applications.
  • Low on-state resistance (R<sub>DS(on)): The low on-state resistance minimizes conduction losses, enhancing overall efficiency and thermal performance.
  • Improved ruggedness: The MOSFET's robust design allows it to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and a longer lifespan.
  • Surface-mount package: Housed in a compact SOT-428 (D-PAK) package, the PHD36N03LT,118 is suitable for surface-mount technology (SMT), offering a space-saving solution for densely packed PCBs.

Applications

The versatility of the PHD36N03LT,118 makes it an excellent choice for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor control systems
  • Automotive applications
  • Load switching
  • Power management in computing and telecom devices

Technical Specifications

Parameter Value Drain-source voltage (V<sub>DSS) 30V Continuous drain current (I<sub>D) 25A Power dissipation (P<sub>D) 45W Operating temperature range -55°C to +175°C

With its combination of performance, efficiency, and reliability, the PHD36N03LT,118 from NXP is a top-tier component for designers and engineers looking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.2784 $58.4640
510+ $0.2287 $116.6370
790+ $0.2206 $174.2740
1,085+ $0.2137 $231.8645
1,400+ $0.2067 $289.3800
1,865+ $0.1860 $346.8900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,662 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess